EN
  • EN
  • DE
  • IT

LT3652IMSE#PBF

Part No LT3652IMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER SOLAR 2A 12MSOP / Switching Battery Charger Lead-Acid/Li-FePO4/Li-Ion/Li-Pol 2000mA 4.2V Automotive 12-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Features Current, Timer
Charge Current - Max 2A
Battery Pack Voltage 14.4V
Voltage Supply MAX 32V
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 12-MSOP-EP
Win Source Part Number 781180-LT3652IMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3652
Introduction Date August 18, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3652IMSE#PBF CAD Model

Description

Product Overview: LT3652IMSE#PBF

The LT3652IMSE#PBF is a high-efficiency, Power Tracking 2A Battery Charger for Solar Power designed by Linear Technology. This advanced charging device is specifically engineered to optimize the energy harvesting potential in varying solar power applications and is suitable for a wide range of battery chemistry types, including Li-Ion/Polymer, LiFePO4, and Lead Acid batteries.

Key Features

  • Input Voltage Range: The charger boasts a wide input voltage range of 4.95V to 32V, making it versatile for different solar panel voltages and configurations.
  • MPPT Capability: With its Maximum Power Point Tracking (MPPT) capability, the LT3652IMSE#PBF ensures that solar panels are operating at their peak power output regardless of varying light conditions.
  • Adjustable Charging Current: Users can set the charge current from 0.1A to 2A according to the needs of the battery being charged, providing flexibility and precision in the charging process.
  • Multi-Chemistry Battery Support: The device is compatible with multiple battery chemistries, offering a programmable float voltage to match the charging requirements of Lithium-Ion/Polymer, LiFePO4, and lead-acid batteries.
  • Integrated Safety Features: The LT3652IMSE#PBF includes necessary safety features such as thermal regulation, reverse battery protection, and input overvoltage protection, ensuring safe charging under various conditions.
  • Charge Status Indicators: It provides charge status indication via an onboard charge status output pin, which can drive an LED to signal charging activity and completion.

Applications

The LT3652IMSE#PBF is ideally suited for outdoor and portable applications where solar energy is used as a primary power source. This includes:

  • Solar-Powered Battery Chargers
  • Remote Monitoring Stations
  • Portable Consumer Electronics
  • Outdoor Recreation Equipment
  • Uninterruptible Power Supplies (UPS)

With its robust feature set, the LT3652IMSE#PBF is a comprehensive solution for managing solar energy in battery charging applications, ensuring efficient energy usage and prolonging battery life. Its compact MSOP-12 package allows for easy integration into a variety of solar power systems and portable devices.

You May Also Be Interested in

Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Fairchild/ON Semiconductor
IC LI-ION SW CHARGER USB 20WLCSP / Switching Battery Charger Li-Ion/Li-Pol 1450mA 20-Pin WLCSP T/R
Lowest to $0.6437
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9179 $55.3432
18+ $5.6762 $102.1716
28+ $5.4988 $153.9664
38+ $5.3214 $202.2132
49+ $5.1441 $252.0609
66+ $4.6119 $304.3854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,470 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess