EN
  • EN
  • DE

LT3599IUH#PBF

Part No LT3599IUH#PBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRIVER RGLTR DIM 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 4
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 30V
Output Voltage 44V
Channel Output Current 120mA
Frequency 200kHz to 2.1MHz
Dimming Analog, PWM
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 32-QFN (5x5)
Win Source Part Number 072388-LT3599IUH#PBF
Ultra Librarian 3D Model Ultra Librarian LT3599IUH#PBF CAD Model

Description

Description

The LT3599IUH#PBF is a versatile and robust LED driver integrated circuit (IC) developed by Linear Technology, which is now part of Analog Devices. This high-performance IC is designed to efficiently manage and drive LED arrays, making it an ideal solution for a wide range of lighting applications, including automotive, industrial, and general-purpose LED illumination systems.

Key Features

  • Multi-Channel LED Driver: The LT3599IUH#PBF can drive up to 16 LED channels, offering flexibility for complex lighting designs.
  • Wide Input Voltage Range: Accommodates input voltages from 4.5V to 40V, making it suitable for various power supply conditions.
  • Integrated 2.3A Switch: Features an internal 2.3A switch, which helps to minimize external components and simplify design.
  • High Efficiency: Its high-efficiency operation ensures minimal power loss and helps extend battery life in portable applications.
  • Adjustable Frequency: The switching frequency is adjustable from 200kHz to 2.5MHz, allowing designers to optimize the driver for the application and avoid sensitive frequency bands.
  • Thermal Protection: Comes with built-in thermal shutdown protection to safeguard the IC from overheating.
  • Precision Dimming Control: Offers true color PWM dimming, which delivers accurate color and brightness control.

Applications

The LT3599IUH#PBF is suitable for a multitude of applications due to its flexible design and comprehensive feature set. It is particularly well-suited for automotive interior, exterior, and display backlighting, as well as industrial and architectural lighting systems. Its precision dimming capability also makes it a good choice for LED billboards and signs where brightness control is critical.

Package and Quality

The device is offered in a 32-lead QFN package, which provides a compact footprint for space-constrained applications. The LT3599IUH#PBF is designed to meet the rigorous standards of the automotive and industrial markets, ensuring both reliability and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
LED Driver 6 Segment 6-Pin TSOT-23 T/R / IC LED DRIVER
Lowest to $0.2691
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Maxim Integrated
IC LED DRIVER CTRLR DIM 16TSSOP
Lowest to $5.9436
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess