EN
  • EN
  • DE

LT3591EDDB#TRMPBF

Part No LT3591EDDB#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 500MA 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.5V
Maximum Supply Voltage 12V
Channel Output Current 500mA (Switch)
Frequency 1MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-DFN (3x2)
Win Source Part Number 020413-LT3591EDDB#TRMPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT3591EDDB#TRMPBF CAD Model

Description

The LT3591EDDB#TRMPBF is a high-performance LED driver integrated circuit from Linear Technology designed to efficiently power and control LEDs in a compact package. This product is part of Linear Technology's extensive range of power management solutions and is ideal for portable and compact applications requiring high-efficiency LED driving capabilities.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage that can be set with a single external resistor, providing flexibility for various LED configurations.
  • High Efficiency: With its internal 36V, 1MHz DC/DC boost converter, the LT3591EDDB#TRMPBF operates with high efficiency, which is crucial for battery-powered applications.
  • Integrated Schottky Diode: The inclusion of an integrated Schottky diode simplifies the design and reduces external component count, saving space and cost.
  • True Color PWM Dimming: The device supports True Color PWM dimming, which delivers constant LED color with deep dimming capability, essential for high-quality lighting applications.
  • Wide Input Voltage Range: It operates across a wide input voltage range of 3V to 30V, accommodating a variety of power sources.
  • Compact Package: The LT3591EDDB#TRMPBF is available in a small 8-lead (3mm × 3mm) DFN package, making it suitable for space-constrained applications.

Applications

The versatility of the LT3591EDDB#TRMPBF makes it an excellent choice for a broad array of applications, including:

  • Portable lighting
  • Automotive and avionics lighting
  • Backlighting for LCD displays
  • General-purpose LED illumination

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT3591EDDB#TRMPBF is no exception. It is designed to meet stringent requirements, ensuring reliable performance in a range of environmental conditions. The product is available in tape and reel packaging, designated by the TRMPBF suffix, which facilitates efficient assembly processes for high-volume production.

With its robust feature set and Linear Technology's reputation for high-quality, reliable components, the LT3591EDDB#TRMPBF LED driver is an excellent choice for designers looking to enhance the performance and efficiency of their LED lighting solutions.

You May Also Be Interested in

Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Fremont Micro Devices USA
IC LED DRIVER OFFLINE 420MA 8SOP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5567 $50.1237
27+ $3.7388 $100.9476
42+ $3.6220 $152.1240
58+ $3.5052 $203.3016
74+ $3.3883 $250.7342
99+ $3.0378 $300.7422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,873 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess