Introducing the LT3569FE from Linear Technology
The LT3569FE is a cutting-edge, dual-channel, fixed frequency, step-up DC/DC converter designed by Linear Technology to cater to the demanding needs of modern electronics. This versatile component is specifically engineered to power LED arrays and is an ideal choice for portable and compact devices where efficient power conversion is a necessity.
One of the standout features of the LT3569FE is its wide input voltage range, which spans from 2.5V to 16V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries. This flexibility ensures that the LT3569FE can be easily integrated into diverse applications without the need for additional voltage regulation.
Each channel of the LT3569FE can drive up to six white LEDs in series, providing a consistent and reliable output that maximizes the performance of the LEDs. The device's internal 36V, 1.3A switches further enhance its capability to maintain a constant current to the LEDs, ensuring uniform brightness and improving the overall lifespan of the lighting system.
The LT3569FE boasts an impressive internal frequency compensation that simplifies the design process by reducing the number of external components required. This not only saves valuable board space but also helps in reducing the overall cost of the system. The switching frequency is fixed at 2MHz, which allows for the use of small inductors and capacitors, further contributing to a compact and efficient design.
Additionally, the LT3569FE features a unique True Color PWM™ dimming, which delivers a wide range of brightness levels, enabling precise control over the lighting conditions. This dimming capability is particularly useful in applications where varying light intensity is needed, such as backlighting and illumination systems.
For protection, the LT3569FE incorporates robust safety features, including open LED and short-circuit protection, ensuring the longevity and reliability of the device under adverse conditions. The thermal shutdown feature also safeguards the device from overheating, providing additional security for your application.
In summary, the LT3569FE from Linear Technology is a powerful, efficient, and versatile solution for driving LED arrays in a multitude of applications. Its robust design and advanced features make it an excellent choice for designers looking to enhance the performance and reliability of their lighting systems.