EN
  • EN
  • DE

TDA7563H

Part No TDA7563H
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098907-TDA7563H
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA7563H CAD Model

Description

The TDA7563H is a state-of-the-art multifunction quad power amplifier designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This robust and high-quality audio amplifier is part of the TDA family, which is renowned for its exceptional sound performance and reliability in automotive and consumer audio applications.

Key Features:

  • High Output Power: The TDA7563H is capable of delivering a remarkable output power of 4 x 50W into 4 ohms at 14.4V supply voltage, making it suitable for a variety of demanding audio applications.
  • Flexibility: This amplifier supports a wide range of supply voltages from 8V to 18V, providing flexibility for use in different automotive electrical systems.
  • Advanced Diagnostics: It includes a comprehensive diagnostic system that can detect and report issues such as short circuits, overtemperature, and load mismatches, ensuring the safety and longevity of the device.
  • Low Distortion: The TDA7563H is designed to provide low distortion and low noise output, ensuring high-quality audio reproduction that meets the expectations of audiophiles and general users alike.
  • Standby and Mute Functions: These features allow for a reduction in power consumption when the amplifier is not in active use, contributing to energy efficiency.

Applications:

The TDA7563H is primarily used in the automotive industry, where it powers in-car entertainment systems, but it is also suitable for a range of other high-fidelity audio applications.

Technical Specifications:

Parameter Value
Output Power (per channel) 50W into 4 ohms
Supply Voltage Range 8V to 18V
Load Impedance 4 ohms
Operating Temperature Range -40°C to 85°C

For those seeking an audio amplifier with high output power, advanced features, and reliable performance, the TDA7563H from STMicroelectronics is an excellent choice that delivers on quality and innovation.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Shindengen
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess