EN
  • EN
  • DE

LT3484ESC61

Part No LT3484ESC61
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071640-LT3484ESC61
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT3484ESC61 CAD Model

Description

Linear Technology LT3484ESC61 - Compact Step-Up DC/DC Converter

The LT3484ESC61 from Linear Technology is a versatile and efficient step-up DC/DC converter designed for precision applications requiring a compact, high-performance power solution. This device is tailored to meet the needs of battery-powered systems, including portable consumer electronics, handheld medical devices, and wireless sensors, where space is at a premium and energy efficiency is paramount.

Key Features:

  • Adjustable Output Voltage: The LT3484ESC61 offers a wide range of output voltages, adjustable via an external resistor divider, allowing for flexible design options to meet various application requirements.
  • High Efficiency: With its high-efficiency operation, this converter minimizes power loss and extends battery life, making it ideal for portable applications.
  • Low Quiescent Current: It features a low quiescent current, which is critical for battery-powered devices in standby mode, ensuring minimal drain on the power source when the load demand is low.
  • Integrated Soft-Start: The built-in soft-start function reduces inrush current during startup, providing a smooth power-up sequence and protection against input current surges.
  • Thermal Protection: The device includes thermal shutdown protection, which safeguards the converter from overheating, thereby ensuring reliable operation and longevity.

Design Advantages:

The compact SOT-23 package of the LT3484ESC61 makes it an excellent choice for space-constrained applications. Its internal power switch and Schottky diode minimize the need for external components, reducing the overall footprint and simplifying the design process. Additionally, the converter's capability to start up with low input voltages is particularly beneficial for systems that operate on a single-cell battery or those that experience significant voltage drops during operation.

Applications:

  • Portable Electronics
  • Handheld Medical Devices
  • Wireless Sensors and Transmitters
  • Energy Harvesting Systems
  • LED Drivers

Overall, the LT3484ESC61 by Linear Technology is an excellent choice for designers looking for a reliable, high-performance step-up DC/DC converter that occupies minimal board space while delivering the efficiency and features necessary for today's demanding portable applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Linear Technology
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess