The LTM4603EV-1 is a high-efficiency, µModule (micromodule) regulator from Linear Technology that combines a step-down DC/DC converter with all the necessary components integrated into a compact and robust package. This innovative product is designed to simplify the design and implementation of power management in complex systems, ensuring reliability and performance.
Key Features:
- Wide Input Voltage Range: The LTM4603EV-1 is capable of operating from an input voltage range of 4.5V to 20V, making it suitable for a variety of applications from automotive to industrial systems.
- Adjustable Output Voltage: Users can set the output voltage from 0.8V to 10V, providing flexibility for different power requirements.
- High Efficiency: With an integrated switching controller, power switches, inductors, and support components, the LTM4603EV-1 is optimized for high efficiency across a wide range of load conditions.
- Compact Design: The µModule design encapsulates all the necessary components in a 15mm x 15mm x 2.8mm LGA package, saving valuable board space and reducing the complexity of the power supply design.
- Advanced Thermal Management: The product features over-temperature protection and operates reliably over a temperature range of -40°C to 125°C, ensuring performance in harsh environments.
- Low EMI: Designed to meet EN55022 Class B emissions, the LTM4603EV-1 minimizes electromagnetic interference, a critical feature for sensitive electronic applications.
Applications:
The LTM4603EV-1 is ideal for use in a wide array of applications, including:
- Telecommunications infrastructure
- Networking equipment
- Industrial systems
- Automotive electronics
- Medical equipment
With its integrated approach to power conversion, the LTM4603EV-1 from Linear Technology offers a high-performance solution that simplifies the power supply design process, saving time and resources while ensuring a reliable operation in a variety of demanding applications.