Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 16V
Output Voltage 30V
Channel Output Current 225mA (Switch)
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 103715-LT3465ES6#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT3465ES6#TRMPBF CAD Model

Description

Product Overview: LT3465ES6#TRMPBF

The LT3465ES6#TRMPBF is a high-performance, step-up DC/DC converter designed and manufactured by Linear Technology, a company known for its innovative power management solutions. This compact and efficient component is ideal for portable applications that require a small footprint and minimal power consumption.

Key Features

  • Adjustable Output Voltage: The device can deliver an adjustable output voltage up to 40V, making it versatile for a wide range of applications.
  • Integrated Schottky Diode: Comes with an onboard low V<sub>F Schottky diode, which enhances efficiency and simplifies the design process.
  • High Switching Frequency: With a switching frequency of 1.2MHz, the LT3465ES6#TRMPBF allows the use of small external components, hence reducing the overall solution size.
  • Low Quiescent Current: It features a low quiescent current of only 2.5µA, which is beneficial for battery-powered devices where power conservation is critical.
  • Wide Input Voltage Range: The input voltage range of 2.4V to 16V accommodates a variety of power sources, from single-cell lithium-ion batteries to multi-cell alkaline batteries.

Applications

The LT3465ES6#TRMPBF is particularly well-suited for applications such as OLED displays, CCD bias, and portable lighting solutions. Its ability to drive white LEDs with constant current makes it an excellent choice for camera flash circuits and other lighting-intensive portable devices.

Package and Reliability

This component is available in a compact SOT-23 package, which is ideal for space-constrained applications. The LT3465ES6#TRMPBF is also characterized by its robustness and reliability, with built-in features such as thermal shutdown and current limiting to protect against over-temperature and over-current conditions.

Environmental Compliance

The LT3465ES6#TRMPBF complies with RoHS standards, ensuring that it meets global environmental and regulatory requirements. Its lead-free design reflects Linear Technology's commitment to environmentally responsible manufacturing.

In summary, the LT3465ES6#TRMPBF from Linear Technology is a high-efficiency, versatile step-up DC/DC converter that is perfect for designers looking to optimize power management in compact, portable devices.

You May Also Be Interested in

New Japan Radio
Full Color LED Controller Driver with PWM Control
Need more? Email Us
ECAD model for NJU6060V
Allegro MicroSystems, LLC
The A6261 is a linear, programmable current regulator providing up to 100 mA from each of four outputs to drive arrays of high brightness LEDs.
Lowest to $2.7924
ECAD model for A6261KLPTR-T
Fairchild/ON Semiconductor
6-LED Series Boost LED Driver with Integrated Schottky Diode and Single-Wire Digital Interface
Lowest to $0.7321
ECAD model for FAN5343UMPX
Texas Instruments
IC LED DRV RGLTR PWM 20DSBGA
Need more? Email Us
ECAD model for TPS61311YFFT
Texas Instruments
LOW-POWER 16-CHANNEL CONSTANT-CURRENT LED SINK DRIVER
Lowest to $1.3306
ECAD model for TLC5925IDBQRG4
Texas Instruments
3-Channel, 12-Bit, PWM Constant-Current LED Driver | IC LED DRIVER LINEAR 50MA 8SOIC
Lowest to $0.4788
ECAD model for TLC5973D
Microchip Technology
3-Pin Switch-Mode LED Lamp Driver ICs | IC LED DRIVER OFFL DIM TO92-3
Lowest to $0.1754
ECAD model for HV9921N3-G
Texas Instruments
LP5521 Programmable Three-Channel LED Driver
Lowest to $1.5618
ECAD model for LP5521YQ/NOPB
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Lowest to $21.1882
ECAD model for LT8391AEUFD#PBF

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1205 $61.2050
20+ $5.7331 $114.6620
31+ $5.5394 $171.7214
44+ $5.1520 $226.6880
57+ $4.9584 $282.6288
71+ $4.7647 $338.2937
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,870 pieces
MOQ: 10 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention