Product Overview: LT3461ES6#TRA1PBF
The LT3461ES6#TRA1PBF is a high-performance, micropower step-up DC/DC converter from Linear Technology, designed to provide efficient power management for a wide range of applications. This compact and versatile component is housed in a space-saving SOT-23 package, making it an ideal choice for portable and space-constrained devices.
Key Features
- Adjustable Output Voltage: The output voltage of the LT3461ES6#TRA1PBF can be adjusted to meet the specific needs of your application, providing flexibility in design.
- Integrated Schottky Diode: With an integrated Schottky diode, this converter simplifies the circuit design and reduces external component count, which can lead to cost savings and a more compact layout.
- High Frequency Operation: Operating at a switching frequency of 1.3MHz, the LT3461ES6#TRA1PBF allows the use of small, low-cost capacitors and inductors, further minimizing the overall footprint and cost of the power supply design.
- Wide Input Voltage Range: This converter can operate from an input voltage range of 2.5V to 16V, accommodating a variety of power sources, including single-cell lithium-ion batteries.
- Low Quiescent Current: The device features a low quiescent current, making it suitable for battery-powered and energy-sensitive applications where power efficiency is critical.
Applications
The LT3461ES6#TRA1PBF is ideal for a range of applications, including but not limited to:
- Portable Electronics
- Wireless Modems
- Powering White LEDs
- Battery-Powered Equipment
- Handheld Instruments
Quality and Reliability
Linear Technology is known for its commitment to quality, and the LT3461ES6#TRA1PBF is no exception. This product is manufactured to high standards, ensuring reliability and performance in demanding conditions. Whether used in commercial, industrial, or automotive applications, this DC/DC converter is designed to deliver consistent operation over its lifetime.
The LT3461ES6#TRA1PBF is a testament to Linear Technology's expertise in power management solutions, offering designers a compact, efficient, and versatile component that meets the stringent requirements of modern electronic devices.