EN
  • EN
  • DE

LT3412AEFE

Part No LT3412AEFE
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 94684-LT3412AEFE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT3412AEFE CAD Model

Description

Linear Technology's LT3412AEFE: A Robust High Power LED Driver

The LT3412AEFE from Linear Technology is a high-performance, fixed frequency, step-down DC/DC converter designed to drive high power LEDs with constant current for reliable and consistent lighting applications. This product stands out for its ability to provide a high efficiency solution for LED driving, which is essential in both portable and stationary lighting systems.

One of the key features of the LT3412AEFE is its wide input voltage range of 3V to 25V, which makes it versatile for various power supply configurations. This flexibility ensures that it can be used in a multitude of applications, from automotive and industrial lighting to general-purpose LED illumination.

The device is capable of delivering up to 3A of continuous output current, which is suitable for driving multiple high-brightness LEDs in series. This high current capability is paired with a high switching frequency of up to 2MHz, which allows for the use of small, low-cost inductors and capacitors, resulting in a compact and cost-effective solution for LED driving.

The LT3412AEFE also features internal compensation, which minimizes the number of external components required. This helps in simplifying the design and reducing the overall solution footprint. Additionally, the product includes a soft-start function that prevents inrush current at startup, thereby enhancing the longevity of the LEDs and the power source.

Thermal protection is another critical aspect of the LT3412AEFE, as it ensures the device operates within safe temperature limits. The thermal shutdown function automatically turns off the driver if the internal temperature exceeds the preset threshold, protecting the LEDs and the driver from thermal damage.

Linear Technology has packaged the LT3412AEFE in a thermally efficient TSSOP-16E package, which aids in better thermal management and allows for higher power operation. With its robust design and comprehensive feature set, the LT3412AEFE is an excellent choice for designers looking to create efficient, high-power LED lighting solutions.

Overall, the LT3412AEFE is a testament to Linear Technology's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of the lighting industry.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Texas Instruments
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Texas Instruments
Lowest to $10.3783
Lite-On Inc.
Lowest to $0.1016
LSI Computer Systems
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess