The Linear Technology LT334CS8 is a high-precision temperature sensor designed for demanding applications that require accurate temperature monitoring and control. This advanced sensor is housed in a compact SO-8 package, making it suitable for space-constrained designs.
Key Features:
- High Accuracy: The LT334CS8 offers exceptional accuracy, ensuring reliable temperature readings for critical processes.
- Wide Operating Temperature Range: This sensor operates effectively over a broad temperature range, making it versatile for various applications.
- Low Power Consumption: Designed for energy-efficient operation, the LT334CS8 helps to minimize power usage in battery-powered devices.
- Stable Output: The sensor provides a stable output that is proportional to the temperature, facilitating easy integration with other system components.
- Linear Response: The temperature-to-voltage conversion of the LT334CS8 is linear, simplifying the design of temperature measurement circuits.
Applications:
The LT334CS8 is ideal for a wide range of applications, including:
- Industrial control systems
- Environmental monitoring
- Computer thermal management
- Medical equipment
- Automotive systems
Technical Specifications:
| Parameter |
Value |
| Package Type |
SO-8 |
| Supply Voltage |
4V to 30V |
| Temperature Range |
-55°C to +150°C |
| Output Voltage |
10mV/°C |
The LT334CS8 from Linear Technology is a top-tier temperature sensor that offers precision and durability, making it an excellent choice for professionals seeking reliable temperature sensing solutions.