Linear Technology's OP07EH Precision Operational Amplifier
The OP07EH is a high-precision operational amplifier from Linear Technology, renowned for its ultra-low offset voltage and drift performance, making it an excellent choice for high-gain amplifiers where long-term stability is paramount. Designed with professional and industrial applications in mind, the OP07EH is an upgrade to the industry-standard OP07, delivering improved noise performance and enhanced electrical characteristics.
With its low offset voltage of typically 75 µV and a maximum of 150 µV, the OP07EH ensures accurate signal amplification without significant deviation. The offset voltage drift is minimized to an impressive 1.3 µV/°C maximum, which guarantees stable operation over a wide temperature range. This stability is crucial in applications such as instrumentation, test equipment, and process control where precision is key.
The OP07EH also boasts a high open-loop gain of over 200 V/mV, which contributes to its ability to maintain high levels of accuracy even in the presence of input signal variations. Its high input impedance reduces loading on the signal source, and a low bias current of 4 nA max at 25°C further ensures minimal error in the signal processing.
In terms of power supply, the OP07EH is quite versatile, with a specified operation from ±3 V to ±18 V. This range of operation makes it suitable for a variety of power environments and applications. Additionally, the OP07EH offers excellent common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which are vital for maintaining signal fidelity in the presence of noise and power supply fluctuations.
The OP07EH comes in a hermetically sealed package, ensuring long-term reliability and performance even in harsh environmental conditions. This packaging, combined with its superior electrical characteristics, makes the OP07EH an ideal choice for precision analog applications where operational robustness and accuracy are non-negotiable.
Overall, the OP07EH from Linear Technology stands out as a high-quality component for designers and engineers looking to incorporate a reliable and precise operational amplifier into their circuits.