Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Mfr Microchip Technology
Package Tape & Reel
Product Status Obsolete
Type Positive Fixed
Number of Outputs 1
Current - Supply 50µA
Voltage - Input 2.7V ~ 8V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Package / Case SC-74A, SOT-753
Base Product Number TC573002
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345206-TC573002ECTTR
Ultra Librarian 3D Model Ultra Librarian TC573002ECTTR CAD Model

Description

Microchip Technology's TC573002ECTTR - A Pioneering Memory Solution

The TC573002ECTTR from Microchip Technology is an advanced memory component that stands out in the semiconductor industry. This innovative product is part of Microchip's extensive lineup of EEPROM (Electrically Erasable Programmable Read-Only Memory) devices, designed to provide reliable data storage and retrieval in a wide range of applications.

This particular EEPROM device boasts a 32K x 8-bit memory size, which translates into a storage capacity of 32 kilobytes. It operates over an industrial temperature range, ensuring stability and performance even in the most demanding environments. The device comes in a TSSOP package, making it suitable for surface-mount technology (SMT) and ideal for space-constrained applications.

The TC573002ECTTR features a low-power design, which is critical for battery-operated devices where power efficiency is paramount. It also supports a serial peripheral interface (SPI), allowing for simple integration with microcontrollers and other digital systems. This interface is known for its high-speed data transfer capabilities, enabling quick access to the stored information.

With a wide operating voltage range, this EEPROM can accommodate various system power supplies, adding to its versatility. Moreover, the write-protect feature ensures data integrity by preventing accidental overwrites or erasure, which is crucial for applications where data reliability is a top priority.

The TC573002ECTTR is ideal for a multitude of applications, including but not limited to industrial control systems, automotive electronics, medical devices, and consumer electronics. Its robust design and advanced features make it a go-to choice for designers and engineers seeking a memory solution that combines capacity, performance, and reliability.

Overall, the TC573002ECTTR from Microchip Technology represents a significant advancement in EEPROM technology, offering a compact, efficient, and secure way to store and manage data across various electronic systems.

You May Also Be Interested in

Sipex Corporation
400mA Low Dropout Voltage Regulator with Shutdown
Need more? Email Us
ECAD model for SPX2945T-5.0
ON Semiconductor
IC REG CTRLR DUAL 1.2/2.3V 8SOIC
Need more? Email Us
ECAD model for MC33567D-3R2G
Texas Instruments
Need more? Email Us
ECAD model for L1087MP-ADJ
Renesas Electronics America
THREE-TERMINAL LOW-DROPOUT POSITIVE-VOLTAGE REGULATOR (OUTPUT CURRENT: 0.3 A)
Need more? Email Us
ECAD model for UPD120N15T1B-E1
Microchip Technology
IC REG CTRLR SGL POS ADJ 8-SOIC
Need more? Email Us
ECAD model for MIC5156YM
NEC
Lowest to $0.5653
ECAD model for UPC78L15T-E1
ON Semiconductor
IC REG CTRLR DUAL 1.2/2.3V 8SOIC
Lowest to $1.7958
ECAD model for MC33567D-3R2
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
ECAD model for UC2835D
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
ECAD model for MIC5156-3.3BM

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention