EN
  • EN
  • DE

LT3023EDD#PBF

Part No LT3023EDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 2
Voltage Input MAX 20V
Output Voltage 1.22V
Output Voltage MAX 20V
Voltage Dropout (Maximum) 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-WFDFN Exposed Pad
Manufacturer Package 10-DFN (3x3)
Manufacturer Homepage www.linear.com
Win Source Part Number 714976-LT3023EDD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3023
Introduction Date November 04, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LT3023EDD#PBF CAD Model

Description

Product Overview: LT3023EDD#PBF

The LT3023EDD#PBF is a high-performance, dual, low-dropout linear regulator (LDO) from Linear Technology, designed to deliver precision voltage regulation in a variety of applications. This robust voltage regulator is capable of providing up to 100mA of output current per channel while maintaining a low dropout voltage, making it an excellent choice for systems that require consistent and reliable power supply.

One of the key features of the LT3023EDD#PBF is its wide input voltage range, which spans from 1.8V to 20V. This flexibility allows it to be used in a broad array of electronic devices, from simple consumer electronics to more complex industrial systems. Each of the two regulators can be independently shut down, providing further power management options and helping to reduce power consumption when a channel is not in use.

The device offers adjustable output voltages from 1.22V to 20V, which can be set using external resistors. This adjustable output capability, combined with a tight line and load regulation, ensures a stable output voltage even under varying input conditions and dynamic loads. Moreover, the LT3023EDD#PBF boasts excellent thermal performance due to its DFN package, which also minimizes the board space required for implementation.

Other notable features of the LT3023EDD#PBF include over-temperature and over-current protection, which safeguard the device and the system against abnormal operating conditions. The low noise performance and low quiescent current are particularly beneficial for noise-sensitive applications such as RF or precision instrumentation circuits.

In summary, the LT3023EDD#PBF is a versatile, dual-channel LDO that offers high accuracy, low dropout, and excellent power management capabilities. Its wide input voltage range, adjustable output, and robust protection features make it an ideal choice for engineers looking to design stable and efficient power supply systems.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Panasonic
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7444 $53.9552
19+ $5.5339 $105.1441
28+ $5.3610 $150.1080
39+ $5.1880 $202.3320
50+ $5.0151 $250.7550
67+ $4.4963 $301.2521
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess