EN
  • EN
  • DE

LT1994HDD#TRPBF

Part No LT1994HDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 70MHZ RRO 8DFN / SP Amp DIFF AMP Single R-R O/P ±6.3V/12.6V 8-Pin DFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Differential
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 65 V/μs
GBP - Gain Bandwidth Product 70MHz
Current - Input Bias 18μA
Voltage - Input Offset 3mV
Operating Supply Current 14.8mA
Output Current per Channel 85mA
Dual Supply Voltage (±) 2.375 V ~ 12.6 V, ±1.188 V ~ 6.3 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 780822-LT1994HDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1994
Introduction Date June 14, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1994HDD#TRPBF CAD Model

Description

The LT1994HDD#TRPBF is a high-precision differential amplifier designed by Linear Technology, now part of Analog Devices, to cater to a wide range of applications requiring low distortion and high linearity. This component is ideal for signal conditioning, differential to single-ended conversion, and for driving analog-to-digital converters (ADCs).

Key Features:

  • Low Distortion: The LT1994HDD#TRPBF boasts an outstanding distortion performance, which is critical for maintaining signal fidelity in audio processing, test equipment, and communication systems.
  • High Linearity: With its excellent linearity, this differential amplifier ensures accurate amplification of input signals without introducing significant non-linearity, making it suitable for precision measurement and instrumentation.
  • Adjustable Gain: The gain of the LT1994HDD#TRPBF can be configured via external resistors, providing flexibility and ease of use for different circuit designs and applications.
  • Wide Supply Range: It operates with a supply voltage range that accommodates various system designs and ensures compatibility with a broad spectrum of signal levels.
  • Robust Packaging: The product comes in a compact HDD package, which is designed for high-density mounting and is suitable for space-constrained applications.
  • Temperature Range: This amplifier is designed to perform reliably over an extended temperature range, making it suitable for industrial and automotive applications where temperature extremes are common.

Applications:

  • Data Acquisition Systems
  • Instrumentation
  • Audio Processing
  • Test and Measurement Equipment
  • Communication Infrastructure

The LT1994HDD#TRPBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for precision electronics. Its combination of low distortion, high linearity, and flexibility makes it a versatile choice for designers and engineers looking to optimize their signal chain performance.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.9168 $53.5008
14+ $7.3163 $102.4282
22+ $7.0877 $155.9294
30+ $6.8591 $205.7730
38+ $6.6304 $251.9552
51+ $5.9445 $303.1695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess