EN
  • EN
  • DE

LT1993IUD-4#PBF

Part No LT1993IUD-4#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP DIFF 900MHZ 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Differential
Number of Circuits 2
Output Type Differential
Slew Rate 1100 V/μs
-3db Bandwidth 900MHz
Current - Input Bias 5μA
Voltage - Input Offset 1mV
Operating Supply Current 100mA
Channel Output Current 45mA
Supply Voltage - Operating 4 V to 5.5 V, ±2 V to 2.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN-EP (3x3)
Win Source Part Number 123632-LT1993IUD-4#PBF
Ultra Librarian 3D Model Ultra Librarian LT1993IUD-4#PBF CAD Model

Description

The LT1993IUD-4#PBF is a high-performance, low-distortion, fully differential amplifier designed by Linear Technology. This versatile component is engineered to provide precision signal conditioning in a variety of applications, including data acquisition systems, A/D drivers, and high-speed communications equipment.

Key Features

  • Wide Bandwidth: With a wide bandwidth of 490MHz, the LT1993IUD-4#PBF ensures high-speed performance, making it suitable for demanding signal processing tasks.
  • Low Distortion: The amplifier exhibits low harmonic distortion, which is critical for maintaining signal fidelity in audio, video, and communication systems.
  • Adjustable Gain: The device offers a gain range from -1 to +1 V/V with external resistors, providing designers with flexibility to tailor the amplifier to specific requirements.
  • Single or Dual Supply: It operates effectively with a single 5V supply or dual supplies ranging from ±2.5V to ±6V, accommodating a variety of power environments.
  • High Output Current: Capable of delivering an output current of 100mA, this amplifier can drive a wide range of loads.

Applications

  • Data conversion
  • Active filtering
  • ADC/DAC buffer
  • Communications
  • Video processing

Product Specifications

Parameter Value
Part Number LT1993IUD-4#PBF
Manufacturer Linear Technology
Bandwidth 490MHz
Output Current 100mA
Supply Voltage (Single) 5V
Supply Voltage (Dual) ±2.5V to ±6V

Overall, the LT1993IUD-4#PBF from Linear Technology stands out as a robust and reliable choice for professionals seeking a high-quality differential amplifier that combines performance with versatility.

You May Also Be Interested in

Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess