EN
  • EN
  • DE

LT1963ACS825

Part No LT1963ACS825
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071523-LT1963ACS825
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1963ACS825 CAD Model

Description

Product Overview: LT1963ACS825 from Linear Technology

The LT1963ACS825 is a robust and reliable low dropout linear regulator (LDO) designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular LDO is well-suited for applications requiring a regulated output voltage with low noise and fast transient response characteristics.

Key Features

  • Output Voltage: The LT1963ACS825 provides a fixed output voltage of 2.5V, which is ideal for a wide range of digital and analog circuits.
  • High Current Capability: This regulator can deliver up to 1.5A of continuous output current, making it suitable for powering moderate to high-power devices.
  • Low Dropout Voltage: The low dropout voltage of just 340mV at full load ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving battery life in portable applications.
  • Excellent Noise Performance: With an output noise as low as 40µVRMS over a 10Hz to 100kHz bandwidth, the LT1963ACS825 is perfect for sensitive RF and audio applications where noise can be a critical factor.
  • Fast Transient Response: The device's ability to quickly respond to changes in load ensures stable voltage supply to dynamic systems.
  • Stability: The LT1963ACS825 is stable with output capacitors as low as 10µF, allowing for compact circuit design.
  • Protection Features: It includes built-in protection features such as overcurrent and overtemperature protection, enhancing the reliability of the end application.
  • Adjustable Soft-Start Function: The soft-start capability can be used to limit inrush current during startup.

Applications

The LT1963ACS825's combination of features makes it an excellent choice for a variety of applications, including:

  • Power supplies for DSPs, FPGAs, and microcontrollers
  • High-efficiency linear power supplies
  • Battery-powered equipment
  • Portable instrumentation
  • Low-noise industrial supplies

In summary, the LT1963ACS825 from Linear Technology is a versatile and dependable LDO regulator that offers a mix of low noise, high current capability, and fast transient response, making it a top choice for engineers looking to create stable and efficient power supply solutions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
Linear Technology
Lowest to $2.0374
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess