EN
  • EN
  • DE

LT1961EMS8#PBF

Part No LT1961EMS8#PBF
Manufacturer Linear Technology
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1249+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 710892-LT1961EMS8#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1961EMS8#PBF CAD Model

Description

LT1961EMS8#PBF - High Performance, Low Dropout Linear Regulator

The LT1961EMS8#PBF is a state-of-the-art low dropout linear regulator (LDO) from Linear Technology, offering excellent performance in a wide range of applications. Designed to provide precision, low noise, and high efficiency, this regulator is an ideal choice for sensitive analog circuits, RF applications, and portable battery-powered devices.

Key Features:

  • High Output Voltage Accuracy: The device ensures a precise output voltage with a tolerance of ±1.5% over the full line, load, and temperature range, making it suitable for critical applications where voltage accuracy is paramount.
  • Low Dropout Voltage: With a low dropout voltage of only 300mV at full load, the LT1961EMS8#PBF allows for efficient operation even when the input-to-output voltage differential is minimal, extending battery life in portable applications.
  • Low Noise: This regulator boasts an exceptionally low output noise of only 40µV RMS, which is crucial for maintaining signal integrity in noise-sensitive applications such as audio or RF systems.
  • Fast Transient Response: The device's quick transient response ensures stable output voltage during sudden changes in load, providing reliable performance for high-speed digital circuits.
  • Adjustable Output: The output voltage can be set from 1.21V to 20V with a single external resistor, offering flexibility across various design requirements.
  • Thermal Protection: Built-in thermal shutdown and current limit protection safeguard the device and the application from overcurrent and overheating scenarios.

Applications:

  • Portable and Battery-Powered Equipment
  • Reference Voltage Sources
  • High-Efficiency Linear Power Supplies
  • Precision Regulators for RF and Analog Circuits
  • Post-Regulation for Switching Supplies

The LT1961EMS8#PBF is packaged in an MSOP-8 package, which offers a compact footprint for space-constrained applications. Its performance characteristics and versatile feature set make it an excellent choice for designers looking for a high-quality, reliable LDO regulator.

You May Also Be Interested in

Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess