EN
  • EN
  • DE

LT1812IS6#TRPBF

Part No LT1812IS6#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 100MHZ TSOT23-6 / Op Amp Single High Speed Amplifier ±6.3V/12.6V Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Amplifier Type Voltage Feedback
Number of Circuits 1
SR - Slew Rate 750 V/μs
GBP - Gain Bandwidth Product 100MHz
Current - Input Bias 900nA
Voltage - Input Offset 400μV
Operating Supply Current 3mA
Output Current per Channel 60mA
Dual Supply Voltage (±) 2.5 V ~ 12.6 V, ±1.25 V ~ 6.3 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 780725-LT1812IS6#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1812
Introduction Date February 16, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1812IS6#TRPBF CAD Model

Description

The LT1812IS6#TRPBF is a high-performance operational amplifier (op-amp) from Linear Technology, now part of Analog Devices, designed to cater to a wide array of applications that require precision, low noise, and high speed. It is particularly suitable for signal conditioning, active filters, and fast amplifiers in data acquisition systems, due to its excellent balance of features.

Key Features

  • High Speed: The LT1812IS6#TRPBF boasts a slew rate of 220V/µs and a gain bandwidth product of 80MHz, making it ideal for fast signal processing applications.
  • Low Noise: With a low input noise voltage of 6nV/√Hz, the op-amp ensures signal integrity is maintained, particularly in audio and instrumentation applications.
  • Single Supply Operation: It can operate on a single supply ranging from 2.7V to 12.6V, or dual supplies of ±1.35V to ±6.3V, providing flexibility in various circuit configurations.
  • Rail-to-Rail Output: The device features rail-to-rail output, which allows the output to swing within millivolts of the supply rails, maximizing dynamic range in battery-powered and single-supply systems.
  • Low Distortion: The op-amp provides low harmonic distortion, making it suitable for ADC/DAC buffer applications.
  • Power Saving: An optional shutdown feature reduces the supply current to 400µA, conserving power in battery-operated equipment.

Package and Availability

The LT1812IS6#TRPBF comes in a compact SOT-23 package, which is ideal for space-constrained applications. The part number includes the suffix 'TRPBF', which indicates that this product is provided in tape and reel packaging and is lead-free (Pb-free), complying with RoHS standards. This makes it suitable for use in environmentally sensitive applications and for manufacturers adhering to green production standards.

Applications

  • Active Filters
  • Data Acquisition Systems
  • Audio and Video Signal Processing
  • Medical Instrumentation
  • Test Equipment
  • Buffering for ADCs/DACs

In summary, the LT1812IS6#TRPBF from Linear Technology is a versatile, high-speed operational amplifier that offers a combination of features making it an excellent choice for a broad range of precision applications.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP
Lowest to $5.8209
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2026 $54.1170
105+ $0.9868 $103.6140
160+ $0.9560 $152.9600
220+ $0.9251 $203.5220
280+ $0.8943 $250.4040
375+ $0.8018 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess