EN
  • EN
  • DE

LT1796CN8

Part No LT1796CN8
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description Overvoltage Fault Protected CAN Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206295-LT1796CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1796CN8 CAD Model

Description

The LT1796CN8 from Linear Technology is an overvoltage fault-protected CAN transceiver that is ideal for use in harsh automotive and industrial environments. It features a wide operating voltage range of 3V to 24V, making it suitable for use in a variety of applications.

The LT1796CN8 provides robust protection against overvoltage transients up to 60V, making it ideal for use in applications where the CAN bus is susceptible to voltage spikes, such as in automotive and industrial environments. The transceiver also features thermal shutdown protection to prevent damage in the event of overheating.

The LT1796CN8 is a fully differential transceiver that complies with the ISO 11898 standard for CAN bus communication. It features a high slew rate of 5V/µs and a low propagation delay of 10ns, making it suitable for high-speed CAN networks.

The LT1796CN8 is available in a small 8-pin SOIC package, making it easy to fit into space-constrained applications. It is also available in a leadless automotive-grade package.

Features

  • Wide operating voltage range of 3V to 24V
  • Overvoltage fault protection up to 60V
  • Thermal shutdown protection
  • Fully differential transceiver compliant with ISO 11898
  • High slew rate of 5V/µs
  • Low propagation delay of 10ns
  • Small 8-pin SOIC package
  • Available in a leadless automotive-grade package

Applications

  • Automotive CAN networks
  • Industrial CAN networks
  • Building automation
  • Medical devices
  • Aerospace and defense
  • Test and measurement equipment

Benefits

  • The wide operating voltage range of the LT1796CN8 makes it suitable for use in a variety of applications.
  • The overvoltage fault protection and thermal shutdown protection features make the transceiver robust and reliable in harsh environments.
  • The high slew rate and low propagation delay of the LT1796CN8 make it suitable for high-speed CAN networks.
  • The small package size of the LT1796CN8 makes it easy to fit into space-constrained applications.

Example Applications

  • The LT1796CN8 can be used in automotive CAN networks to connect electronic control units (ECUs) such as the engine control unit (ECU), transmission control unit (TCU), and anti-lock braking system (ABS) control unit.
  • The LT1796CN8 can be used in industrial CAN networks to connect devices such as programmable logic controllers (PLCs), human-machine interfaces (HMIs), and sensors.
  • The LT1796CN8 can be used in building automation systems to connect devices such as thermostats, lighting controllers, and security systems.
  • The LT1796CN8 can be used in medical devices such as patient monitors and infusion pumps.
  • The LT1796CN8 can be used in aerospace and defense applications such as aircraft and missile control systems.
  • The LT1796CN8 can be used in test and measurement equipment such as logic analyzers and oscilloscopes.

Conclusion

The LT1796CN8 is a versatile and robust CAN transceiver that is ideal for use in a variety of applications. It features a wide operating voltage range, overvoltage fault protection, thermal shutdown protection, high slew rate, low propagation delay, and small package size.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess