EN
  • EN
  • DE

LT1795CFE#TRPBF

Part No LT1795CFE#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 65MHZ 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 65MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 29mA
Channel Output Current 1A
Supply Voltage - Operating ±5 V to 15 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 002749-LT1795CFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1795CFE#TRPBF CAD Model

Description

Product Overview: LT1795CFE#TRPBF

The LT1795CFE#TRPBF is a high-performance operational amplifier (op-amp) designed and manufactured by Linear Technology, which is renowned for its precision electronic components. This particular model is highly sought after for its robust features and reliability in various demanding applications. It is a versatile component that can be used in a wide range of electronic circuits, including but not limited to, signal conditioning, active filters, and general-purpose amplification.

Key Features

  • High Output Drive: The LT1795CFE#TRPBF can deliver a significant amount of current to the load, making it ideal for driving heavy loads without compromising performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and ensuring flexibility in system design.
  • Low Distortion: This op-amp features low distortion, ensuring high-fidelity signal amplification, which is critical for audio applications and precision instrumentation.
  • High Slew Rate: With its high slew rate, the LT1795CFE#TRPBF can handle rapid changes in input signals, making it suitable for high-speed amplifiers and fast signal processing tasks.
  • Thermal and Overcurrent Protection: The device includes built-in protection mechanisms to safeguard against thermal overload and overcurrent conditions, enhancing its durability and reliability.

Applications

The LT1795CFE#TRPBF is a versatile component that can be integrated into a multitude of applications. It is particularly well-suited for:

  • Audio equipment for professional and consumer markets
  • Active filters and signal processing units
  • Data acquisition systems
  • Industrial control systems
  • Automotive electronics

Packaging and Quality

Linear Technology's LT1795CFE#TRPBF comes in a TSSOP-16 package, which is compact and suitable for space-constrained applications. The device is also available in tape and reel packaging (denoted by the suffix 'TRPBF'), which facilitates automated assembly processes for mass production. Linear Technology ensures that their products meet stringent quality standards, providing engineers and designers with reliable components for their electronic systems.

Overall, the LT1795CFE#TRPBF operational amplifier stands out as a high-quality, dependable choice for those seeking performance and durability in their electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $121.2346 $121.2346
2+ $117.3237 $234.6474
3+ $113.4129 $340.2387
4+ $101.6804 $406.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess