EN
  • EN
  • DE

LT1790AIS6-3/LTQA

Part No LT1790AIS6-3/LTQA
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302718-LT1790AIS6-3/LTQA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-3/LTQA CAD Model

Description

Product Overview: LT1790AIS6-3/LTQA - Linear Technology

The LT1790AIS6-3/LTQA is a high-performance, low-power, series voltage reference from Linear Technology, a company known for its reliable and innovative analog ICs. This precision voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications while providing a stable and precise reference voltage of 3.0V.

Key Features

  • High Accuracy: The LT1790AIS6-3/LTQA offers excellent accuracy with initial tolerance as low as ±0.05%.
  • Low Temperature Coefficient: This device features a low temperature coefficient, typically 10ppm/°C, ensuring stable performance over a wide temperature range.
  • Output Voltage: The fixed output voltage of 3.0V is ideal for many analog and digital circuits that require a precise reference.
  • Low Dropout Voltage: The LT1790AIS6-3/LTQA operates with a very low dropout voltage, making it suitable for battery-powered and low voltage systems.
  • Low Power Consumption: It has a low quiescent current, which helps in power-sensitive applications.
  • Wide Operating Range: This voltage reference can operate over a wide supply voltage range, accommodating various input voltages while maintaining output accuracy.
  • Stability: The device is designed to be stable with capacitive loads, ensuring reliable operation in a variety of circuit configurations.

Applications

The LT1790AIS6-3/LTQA is versatile and can be used in a broad array of applications, including but not limited to precision data converters, portable instrumentation, battery-powered devices, and industrial control systems. Its high accuracy and stability make it an excellent choice for applications that require a precise voltage reference.

Quality and Reliability

Linear Technology ensures that each LT1790AIS6-3/LTQA voltage reference meets rigorous quality and reliability standards. The product is designed for long-term stability and performance, making it a reliable component for critical applications where precision is paramount.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8078 $62.4624
19+ $6.4068 $121.7292
28+ $6.2058 $173.7624
39+ $6.0060 $234.2340
50+ $5.8062 $290.3100
67+ $5.2056 $348.7752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,980 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess