EN
  • EN
  • DE

LT1461BCS8-3.3#PBF

Part No LT1461BCS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 100mA
Tolerance ±0.06%
Temperature Coefficient 7ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 3.8 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 139110-LT1461BCS8-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LT1461BCS8-3.3#PBF CAD Model

Description

Product Overview: LT1461BCS8-3.3#PBF

The LT1461BCS8-3.3#PBF is a precision voltage reference component designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance device is notable for its low dropout voltage and stability, making it an ideal choice for various applications that require a fixed 3.3V output with high accuracy.

Key Features

  • Output Voltage: Precisely regulated 3.3V output voltage with an impressive accuracy level.
  • Temperature Stability: Excellent temperature stability ensures consistent performance across a wide range of operating conditions.
  • Low Dropout Voltage: The device boasts a low dropout voltage, which enhances its efficiency and allows it to operate effectively even in low headroom applications.
  • High Output Current: Capable of delivering a substantial output current to drive various loads.
  • Low Noise: It exhibits low noise characteristics, making it suitable for sensitive applications like precision instrumentation and data acquisition systems.
  • Package: Housed in an 8-lead SOIC package, the LT1461BCS8-3.3#PBF is designed for surface-mount technology, providing ease of integration into a wide range of electronic circuits.

Applications

The LT1461BCS8-3.3#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • High-precision data converters
  • Portable, battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Automotive electronics
  • Telecommunications infrastructure

Quality and Reliability

Linear Technology is renowned for their commitment to quality and reliability, and the LT1461BCS8-3.3#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term stability and performance in the most demanding environments.

With its combination of accuracy, stability, and reliability, the LT1461BCS8-3.3#PBF is a top choice for engineers and designers seeking a high-quality voltage reference solution.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.8980 $118.8980
2+ $115.0623 $230.1246
3+ $111.2265 $333.6795
4+ $99.7204 $398.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess