EN
  • EN
  • DE

LT1790ACS6-4.096#TRMPBF

Part No LT1790ACS6-4.096#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 60μVp-p
Noise - 10Hz to 10kHz 89μVrms
Voltage - Input 4.6 V to 18 V
Operating Supply Current 80μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 136962-LT1790ACS6-4.096#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1790ACS6-4.096#TRMPBF CAD Model

Description

Product Overview: LT1790ACS6-4.096#TRMPBF

The LT1790ACS6-4.096#TRMPBF is a high-performance, low-power, series voltage reference from Linear Technology. Designed to offer a precise 4.096-volt output, this device is an ideal choice for precision data conversion in a wide range of applications, including industrial, automotive, and communication systems.

Key Features

  • High Accuracy: The LT1790ACS6-4.096#TRMPBF boasts an impressive initial accuracy, ensuring reliable and consistent performance for sensitive electronic applications.
  • Low Temperature Coefficient: This voltage reference features a low temperature coefficient, which minimizes output variation over a wide temperature range, enhancing system stability.
  • Stable with Capacitive Loads: The device is designed to remain stable with capacitive loads, making it versatile for use in various circuit configurations.
  • Low Power Consumption: With its low power requirements, the LT1790ACS6-4.096#TRMPBF is suitable for battery-powered and portable devices, helping to extend operational life.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it reliable in extreme environmental conditions.
  • Compact Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

  • Data Conversion Systems
  • Portable Instrumentation
  • Process Control
  • Automotive Electronics
  • Medical Equipment
  • Energy Management Systems

Product Details

The LT1790ACS6-4.096#TRMPBF is part of Linear Technology's family of micropower series voltage references. It is specifically designed to deliver a precise 4.096V output voltage with a tight initial accuracy. The low dropout voltage and the ability to operate with very low input voltages make it a versatile choice for designers. Its robustness is further enhanced by its wide operating temperature range and its ability to handle capacitive loads without oscillation.

This voltage reference's performance and small footprint make it an excellent choice for precision applications where space and power efficiency are critical. Whether used in handheld devices or in sophisticated industrial equipment, the LT1790ACS6-4.096#TRMPBF stands out for its reliability and precision.

You May Also Be Interested in

Microchip Technology
IC VREF SERIES 0.1% SOT23-6 / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA SOT-23-6
Lowest to $1.1591
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Linear Technology
The RH1021-5 is a precision 5V reference with ultralow drift and noise, extremely good long-term stability and almost...
Need more? Email Us
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Texas Instruments
ULTRA-HIGH-PRECISION VOLTAGE REF
Lowest to $22.3723
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2632 $51.3160
12+ $8.4211 $101.0532
19+ $8.1579 $155.0001
26+ $7.8948 $205.2648
33+ $7.6316 $251.8428
44+ $6.8422 $301.0568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,290 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess