EN
  • EN
  • DE

LT1767EMS8LTLS

Part No LT1767EMS8LTLS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071497-LT1767EMS8LTLS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1767EMS8LTLS CAD Model

Description

Product Overview: LT1767EMS8LTLS from Linear Technology

The LT1767EMS8LTLS is a sophisticated, high-performance step-down switching regulator designed by Linear Technology, a company renowned for its precision electronic components. This regulator is part of the LT1767 series, which is celebrated for its efficiency, reliability, and versatility in a wide range of power supply applications.

Key Features:

  • Adjustable Operating Frequency: The LT1767EMS8LTLS offers an adjustable switching frequency from 200kHz to 2.5MHz, allowing designers to optimize the regulator for size, efficiency, and output ripple by selecting the appropriate external components.
  • Wide Input Voltage Range: With an input voltage range of 2.8V to 36V, this device is capable of operating from a variety of input sources, from single-cell batteries to industrial supplies, making it extremely versatile for different design needs.
  • High Efficiency: The LT1767EMS8LTLS boasts high efficiency, which can reach up to 96%, minimizing heat generation and making it ideal for compact, thermally sensitive applications.
  • Low Dropout Operation: This regulator can maintain output regulation with a very small difference between input and output voltages, which is beneficial during low input voltage conditions.
  • Current Mode Control: The current mode control provides excellent line and load transient response, ensuring stable operation under varying conditions.
  • Integrated Boost Diode: The inclusion of an internal boost diode helps reduce external component count, resulting in a more compact and cost-effective design solution.
  • Multiple Protection Features: It includes over-temperature protection, current limiting, and a power good flag to ensure safe operation under abnormal conditions.

Applications:

The LT1767EMS8LTLS is a versatile component suitable for a broad range of applications, including:

  • Telecommunications
  • Portable devices
  • Industrial power supplies
  • Automotive systems
  • Distributed power systems

Encased in an MSOP-8 package, the LT1767EMS8LTLS is designed for surface mount technology, offering a compact footprint for space-constrained applications. Its performance and flexibility make it an ideal choice for engineers looking for a robust power management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9847 $51.8011
31+ $3.2695 $101.3545
48+ $3.1674 $152.0352
66+ $3.0652 $202.3032
85+ $2.9630 $251.8550
113+ $2.6565 $300.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess