EN
  • EN
  • DE

LT1767EMS#PBF

Part No LT1767EMS#PBF
Manufacturer Linear Technology
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1028+
Reference case MSOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 754400-LT1767EMS#PBF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1767EMS#PBF CAD Model

Description

The LT1767EMS#PBF is a high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, tailored for portable and space-constrained applications. This efficient DC-DC converter offers a compact, flexible solution for power management, capable of converting a higher input voltage into a lower output voltage with a high degree of efficiency and precision.

Key Features

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 2.7V to 9.8V, the LT1767EMS#PBF is versatile enough to be used in a variety of systems with different power requirements.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to VIN with an external resistor divider, allowing for a high degree of customization for specific application needs.
  • High Efficiency: With an efficiency of up to 96%, this regulator ensures minimal power loss during conversion, making it ideal for battery-powered devices.
  • Fast Transient Response: The LT1767EMS#PBF features a fast transient response, which is critical for maintaining voltage stability during rapid load changes.
  • Low Dropout Operation: The device's low dropout operation is beneficial for applications where the input voltage is close to the output voltage, maximizing efficiency.
  • Thermal Protection: Integrated thermal shutdown protects the device from overheating, ensuring reliable performance and longevity.
  • Current Mode Operation: Current mode operation provides excellent line and load transient response.

Applications

The LT1767EMS#PBF is suitable for a wide range of applications, including but not limited to:

  • Portable Electronics
  • Wireless and DSL Modems
  • Distributed Power Systems
  • Industrial Supplies
  • Automotive Power Systems

Package and Quality

The device is offered in a compact MSOP-10 package, which is ideal for space-constrained applications. The LT1767EMS#PBF also meets rigorous quality standards, ensuring reliable performance in even the most demanding environments.

You May Also Be Interested in

Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6045 $60.8360
19+ $6.2393 $118.5467
29+ $6.0453 $175.3137
40+ $5.8501 $234.0040
52+ $5.6549 $294.0548
69+ $5.0705 $349.8645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess