Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Auto Retry
Programmable Features Circuit Breaker, Fault Timeout, OVP, UVLO
Supply Voltage - Operating -80 V to -10 V
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1.3mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins DRAIN, PWRGD, OV, UV
Win Source Part Number 130250-LT1640AHCS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1640AHCS8#PBF CAD Model

Description

The LT1640AHCS8#PBF is a sophisticated negative voltage hot swap controller designed by Linear Technology, now part of Analog Devices, to manage the insertion and removal of boards in a live backplane. This integrated circuit helps to prevent glitches on the power bus, fuse blowing, and potential damage to connectors and circuit components that can occur when a board is inserted or removed under power.

Key Features

  • Voltage Range: The device is capable of operating over a wide range of voltages, making it versatile for various applications.
  • Circuit Protection: It includes an array of protection features such as overcurrent protection and circuit breaker functionality to safeguard both the power source and the electronics on the board.
  • Adjustable Current Limit: Users can set the current limit threshold through an external resistor, providing flexibility in different use cases.
  • Status Indicators: The controller offers status flag outputs that can be used to signal a fault condition or to indicate when the board is safely connected.
  • Automatic Retry: After a fault condition, the LT1640AHCS8#PBF can be configured to automatically attempt to reconnect the board, ensuring continuous operation without manual intervention.

Applications

The LT1640AHCS8#PBF is ideal for a range of applications that require reliable board insertion in hot conditions, such as:

  • Telecommunications Equipment
  • Network Servers and Routers
  • Industrial Systems
  • High-Availability Systems

Physical Characteristics

It comes in an 8-lead SOIC package, which is compact and suitable for space-constrained environments. The part number suffix 'PBF' indicates that the device is lead-free and RoHS compliant, making it an environmentally friendly choice for modern electronics.

Conclusion

The LT1640AHCS8#PBF by Linear Technology is a comprehensive solution for managing negative voltage during hot swap events. With its robust protection features, flexible configuration, and environmental compliance, it stands out as a reliable component for ensuring the safety and integrity of electronic systems during live board insertion and removal.

You May Also Be Interested in

Texas Instruments
CompactPCI® HOT SWAP POWER MANAGER
Need more? Email Us
ECAD model for TPS2345PW
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €6.4527
ECAD model for MAX5900AAEUT
Intersil
IC SUPERVISOR PWR SUP SUPPORT
Need more? Email Us
ECAD model for HIP1016CB
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Linear Technology
IC CONTRLR HOTSWAP NEGVOLT 8SOIC
Lowest to €2.0728
ECAD model for LT1640AHIS8#PBF
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
ECAD model for LTC4219IDHC-12
Maxim Integrated
15A EFUSE WITH INTEGRATED FET
Lowest to €2.6165
ECAD model for MAX15093GWL+
Linear Technology
Negative 48V Hot Swap Controller
Lowest to €5.0784
ECAD model for LT4250HCN8

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention