EN
  • EN
  • DE

LT1635IS8#PBF

Part No LT1635IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 175KHZ RRO 8SO / Op Amp Single Micropower Amplifier R-R O/P ±5V/14V 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 0.05 V/μs
GBP - Gain Bandwidth Product 175kHz
Current - Input Bias 2nA
Voltage - Input Offset 300μV
Operating Supply Current 135μA
Output Current per Channel 40mA
Dual Supply Voltage (±) 1.2 V ~ 10 V, ±0.6 V ~ 5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SO
Win Source Part Number 780582-LT1635IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1635
Introduction Date December 05, 1997
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1635IS8#PBF CAD Model

Description

LT1635IS8#PBF - Low Power Rail-to-Rail Operational Amplifier

The LT1635IS8#PBF is a versatile operational amplifier (op-amp) from Linear Technology, designed to offer a perfect blend of performance and power efficiency for a multitude of applications. This op-amp is characterized by its ability to operate with a single supply voltage ranging from 1.8V to 36V or dual supplies from ±0.9V to ±18V, making it an excellent choice for battery-powered devices and industrial control systems.

One of the standout features of the LT1635IS8#PBF is its rail-to-rail input and output capability. This means the amplifier can handle input signals that range from the negative supply rail to the positive supply rail and can swing its output voltage to both supply rails. Such a feature is invaluable in situations where the maximum dynamic range is required, such as audio processing and data acquisition systems.

The device is also notable for its low power consumption, consuming just 50µA of supply current per amplifier. This low current draw, combined with a low offset voltage of 800µV and low input bias currents, makes the LT1635IS8#PBF an ideal solution for portable and long-life applications.

With a gain bandwidth product of 200kHz, the LT1635IS8#PBF provides sufficient bandwidth for low-frequency applications like sensor signal conditioning, while its ability to drive capacitive loads up to 10,000pF makes it highly flexible for various output conditions. Furthermore, the op-amp features a slew rate of 0.07V/µs, ensuring that signals are amplified without significant distortion, even in rapidly changing conditions.

The LT1635IS8#PBF is housed in an 8-lead SOIC package, which offers a compact footprint suitable for space-constrained applications. Its industrial temperature range of -40°C to 85°C also ensures reliable operation in harsh environments.

Whether you're designing for low-power, precision instrumentation, or need a general-purpose op-amp for your next project, the LT1635IS8#PBF from Linear Technology is a robust choice that combines efficiency, precision, and versatility in a single package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4830 $53.9320
10+ $11.0630 $110.6300
14+ $10.7173 $150.0422
20+ $10.3716 $207.4320
25+ $10.0259 $250.6475
34+ $8.9887 $305.6158
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess