The LT1585AIT50 is a high-quality, low dropout (LDO) linear regulator from Linear Technology, designed to deliver exceptional performance in a wide range of applications. This regulator is capable of providing up to 5A of continuous output current with a dropout voltage of just 1.5V at maximum output, ensuring efficient operation even in tight power conditions.
Key Features
- High Current Output: The LT1585AIT50 can deliver up to 5A of output current, making it suitable for high-power applications.
- Low Dropout Voltage: With a typical dropout voltage of just 1.5V at full load, it ensures efficient use of power and maintains regulation even with low input-to-output voltage differentials.
- Adjustable Output: The output voltage can be set from 1.25V to 5V with the use of external resistors, offering flexibility for various design requirements.
- Stable with Low ESR Capacitors: The LT1585AIT50 remains stable with low equivalent series resistance (ESR) capacitors, reducing the size and cost of the capacitors needed.
- Protection Features: It includes built-in protection features such as overcurrent and overtemperature protection, ensuring safe operation under abnormal conditions.
- Fast Transient Response: The device's excellent transient response helps to maintain a steady output voltage despite rapid changes in load, which is crucial for sensitive electronic equipment.
Applications
The LT1585AIT50 is ideal for a variety of applications that require a high current, low voltage power supply with a low dropout voltage. These include:
- Microprocessor and logic supply
- Post-regulation for switching supplies
- Power supplies for DSPs and FPGAs
- Battery-powered devices
- High current power supplies
Package and Reliability
The LT1585AIT50 is available in a TO-220 package, which is widely used in the industry and known for its ease of integration into a wide range of electronic systems. The regulator's robust design ensures reliable performance over its entire temperature range, making it an excellent choice for both commercial and industrial applications.
With its combination of high current capability, low dropout performance, and adjustable output, the LT1585AIT50 from Linear Technology stands out as a versatile and reliable component for demanding power regulation tasks.