EN
  • EN
  • DE

LT1490AHMS8

Part No LT1490AHMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Dual/Quad Over-The-Top Micropower Rail-to-Rail Input and Output Op Amps | IC OPAMP GP 2 CIRCUIT 8MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 0.07V/μs
Gain Bandwidth Product 200kHz
Current - Input Bias 1nA
Voltage - Input Offset 250μV
Supply Current 50μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2V ~ 44V, ±1V ~ 22V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LT1490
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1205756-LT1490AHMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Alternative Energy, Portable Devices, Sensing & Instrumentation, Signal Processing
Ultra Librarian 3D Model Ultra Librarian LT1490AHMS8 CAD Model

Description

The LT1490AHMS8 is a high-quality dual operational amplifier (op-amp) designed and manufactured by Linear Technology. This precision device is housed in an MSOP-8 package, making it suitable for applications where space is at a premium. The LT1490AHMS8 is known for its low power consumption and excellent performance characteristics, making it an ideal choice for a wide range of applications, including portable and battery-powered devices.

Key Features:

  • Low Supply Current: The LT1490AHMS8 has an impressively low supply current of just 50µA per amplifier, which is beneficial for power-sensitive applications.
  • Wide Input Common-Mode Range: The input common-mode range extends from below the negative supply to within 1.2V of the positive supply, allowing for versatile use in single-supply applications as well as with dual supplies.
  • Output Swings: Outputs can swing to within millivolts of both supply rails, ensuring maximum dynamic range in single or split supply operations.
  • Over-The-Top® Input Stage: An advanced input stage enables the op-amp to maintain performance for inputs above the positive supply.
  • High Capacitive Load Drive: The LT1490AHMS8 is capable of driving capacitive loads up to 10,000pF, which is beneficial for applications with high capacitance at the input.

Applications:

  • Battery-powered systems
  • Portable instrumentation
  • Low-power medical devices
  • Sensor amplifiers
  • Sample-and-hold circuits
  • Active filters

The LT1490AHMS8 is designed to offer a balance between power efficiency and operational performance. Its robust design ensures stability and reliability across a wide range of operating conditions. Whether you are developing a portable device or a complex industrial system, the LT1490AHMS8 provides the precision and efficiency required for high-performance signal processing.

With Linear Technology's reputation for quality, the LT1490AHMS8 is a solid choice for engineers who need a dependable and efficient op-amp that doesn't compromise on performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess