EN
  • EN
  • DE

LT1461CIS8-4#PBF

Part No LT1461CIS8-4#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 4.096V
Output Current 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 4.596 V to 20 V
Operating Supply Current 70μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058321-LT1461CIS8-4#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-4#PBF CAD Model

Description

LT1461CIS8-4#PBF - Precision Series Voltage Reference

The LT1461CIS8-4#PBF is a high-performance, precision series voltage reference from Linear Technology. This device is part of a family of low dropout micropower bandgap references that provide a stable output voltage over a wide range of conditions. It is suitable for high-accuracy applications in industrial, automotive, and communication systems where a stable voltage reference is crucial for system performance.

Key Features:

  • Output Voltage: The LT1461CIS8-4#PBF provides a fixed output voltage of 4.096 volts, which is ideal for 12-bit converters that require a precision reference voltage.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.05% and remains highly precise over time, temperature, and input voltage changes.
  • Low Temperature Coefficient: With a low temperature coefficient of typically 10ppm/°C, this voltage reference ensures a consistent output even under varying temperature conditions.
  • Low Dropout Voltage: The device features a low dropout voltage, enabling it to maintain a stable output even when the input voltage is close to the output voltage.
  • Low Quiescent Current: The quiescent current is typically 50μA, which makes it suitable for battery-powered equipment and other power-sensitive applications.
  • Stable with Capacitive Loads: The LT1461CIS8-4#PBF is designed to be stable with capacitive loads, making it versatile for various circuit configurations.
  • Package: It comes in an 8-lead SOIC package, which is conducive for space-constrained applications.

Applications:

  • Precision data converters (ADCs/DACs)
  • Battery-powered devices
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

The LT1461CIS8-4#PBF is designed to work reliably in a wide range of operating conditions, making it a versatile choice for designers looking to enhance the performance and stability of their systems. With its precision voltage output and low power consumption, this voltage reference from Linear Technology stands out as a robust solution for precision voltage requirements.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess