EN
  • EN
  • DE

LT1460JCS3-3#TRMPBF

Part No LT1460JCS3-3#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 40mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.9 V to 20 V
Operating Supply Current 220μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1058296-LT1460JCS3-3#TRMPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460JCS3-3#TRMPBF CAD Model

Description

Overview of LT1460JCS3-3#TRMPBF

The LT1460JCS3-3#TRMPBF is a precision voltage reference component from Linear Technology, an Analog Devices company, designed to offer a stable and precise reference voltage for various applications. This device is part of the LT1460 series, which is known for its high accuracy and low temperature coefficient, making it ideal for precision applications.

Key Features

  • Output Voltage: The LT1460JCS3-3#TRMPBF provides a fixed 3.0V output voltage, which is essential for systems requiring a stable reference voltage.
  • Low Temperature Coefficient: With a typical temperature coefficient of only 20ppm/°C, this device ensures minimal deviation in output voltage over a wide temperature range, enhancing system reliability.
  • High Accuracy: This voltage reference offers an initial accuracy of ±0.1%, which is suitable for precision applications where voltage stability is critical.
  • Low Dropout Voltage: The component operates with a low dropout voltage, making it efficient for use in battery-powered devices where power conservation is key.
  • Long-Term Stability: The LT1460 series is designed for excellent long-term stability, ensuring consistent performance over the life of the product.
  • Wide Operating Temperature Range: This device can operate over a temperature range of -40°C to +85°C, allowing for use in diverse environmental conditions.

Applications

The LT1460JCS3-3#TRMPBF is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics
  • Portable instrumentation

Package and Availability

The LT1460JCS3-3#TRMPBF comes in a compact SOT-23 package, which is suitable for space-constrained applications. Its small form factor, combined with its high precision and stability, makes it an excellent choice for portable and miniaturized electronic devices. Furthermore, its packaging is designed for tape and reel, denoted by the 'TR' in the part number, which facilitates automated manufacturing processes.

In summary, the LT1460JCS3-3#TRMPBF from Linear Technology is a high-performance, precise voltage reference that offers reliability and accuracy for sophisticated electronic systems across a wide range of industries.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2286 $57.8288
20+ $5.9312 $118.6240
31+ $5.7459 $178.1229
42+ $5.5606 $233.5452
54+ $5.3751 $290.2554
72+ $4.8191 $346.9752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess