EN
  • EN
  • DE

LT1460HCS3-2.5#TRMPBF

Part No LT1460HCS3-2.5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Noise - 10Hz to 10kHz 4μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 175μA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 137224-LT1460HCS3-2.5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-2.5#TRMPBF CAD Model

Description

LT1460HCS3-2.5#TRMPBF - Precision Micropower Voltage Reference

The LT1460HCS3-2.5#TRMPBF is a high-precision voltage reference component from Linear Technology, designed to offer a stable and precise reference voltage for a wide array of applications. This component is part of the LT1460 series, which is known for its low power consumption and stable output, making it an ideal choice for battery-powered devices and portable equipment.

Key Features:

  • Precision Reference: The LT1460HCS3-2.5#TRMPBF provides a fixed 2.5V output with an impressive initial accuracy of ±0.1%.
  • Low Power: With a quiescent current of merely 15μA, this voltage reference is optimized for battery-powered applications where power efficiency is crucial.
  • Temperature Stability: The component offers excellent temperature stability, with a typical drift of only 10ppm/°C, ensuring reliable performance over a wide temperature range.
  • Long-Term Stability: It exhibits superior long-term stability, making it suitable for high-precision and critical applications.
  • Package: The device comes in a compact SOT-23 package, which is suitable for space-constrained applications.
  • Tape and Reel Packaging: Supplied in tape and reel packaging (#TRMPBF), it is ideal for automated manufacturing processes.

Applications:

The LT1460HCS3-2.5#TRMPBF is versatile and can be used in a variety of applications, including:

  • Portable, battery-powered equipment
  • Precision data converters
  • High-resolution analog-to-digital converters (ADCs)
  • Industrial instrumentation
  • Automotive electronics
  • Medical devices

Conclusion:

Overall, the LT1460HCS3-2.5#TRMPBF from Linear Technology is a reliable and high-performance voltage reference that offers a blend of accuracy, power efficiency, and stability. Its small footprint and tape and reel packaging make it an excellent choice for sophisticated electronic systems where space and power consumption are at a premium. Whether for portable devices or precision instrumentation, this component delivers consistent performance that designers can trust.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7294 $58.6470
11+ $9.6241 $105.8651
17+ $9.3234 $158.4978
23+ $9.0226 $207.5198
29+ $8.7219 $252.9351
39+ $7.8196 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess