EN
  • EN
  • DE

LT1460HCS3-2.5/JCS3-2.5/KCS3-2.5

Part No LT1460HCS3-2.5/JCS3-2.5/KCS3-2.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Linear Technology
Win Source Part Number 302618-LT1460HCS3-2.5/JCS3-2.5/KCS3-2.5
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1460HCS3-2.5/JCS3-2.5/KCS3-2.5 CAD Model

Description

Linear Technology LT1460 Series Voltage References

The LT1460 is a series of low dropout micropower bandgap references that provide a fixed 2.5V output voltage from the variants LT1460HCS3-2.5, LT1460JCS3-2.5, and LT1460KCS3-2.5. These precision voltage references are designed by Linear Technology to offer high accuracy and stability in a wide range of applications.

Key Features

  • Output Voltage: Each device in the series provides a precise 2.5V output, suitable for high-performance analog circuits.
  • Low Dropout Voltage: The LT1460 series operates with a very low dropout voltage, making it ideal for battery-operated systems.
  • High Accuracy: With an initial accuracy of 0.05% and a temperature coefficient of 10ppm/°C, these voltage references are designed for precision applications.
  • Low Power: The devices consume minimal power, with a quiescent current of only 20µA, which is beneficial for power-sensitive designs.
  • Stability: The LT1460 series is stable with capacitive loads, ensuring reliable performance in various conditions.
  • Package Options: Available in small surface-mount packages, these voltage references can be easily integrated into compact system designs.

Applications

The LT1460 series is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Portable instrumentation
  • Automotive electronics
  • Industrial control systems

Product Variants

The LT1460 series includes several package options:

  • LT1460HCS3-2.5: H grade, SO-8 package
  • LT1460JCS3-2.5: J grade, SO-8 package
  • LT1460KCS3-2.5: K grade, SO-8 package

Each variant is tailored to meet specific temperature range and performance requirements, ensuring that there is a suitable option for a wide range of environments and applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6990 $60.2910
22+ $5.4966 $120.9252
33+ $5.3246 $175.7118
45+ $5.1525 $231.8625
58+ $4.9815 $288.9270
78+ $4.4664 $348.3792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess