EN
  • EN
  • DE

LT1460EIS8-5#TRPBF

Part No LT1460EIS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 40mA
Tolerance ±0.125%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 20μVp-p
Noise - 10Hz to 10kHz 20μVrms
Voltage - Input 5.9 V to 20 V
Operating Supply Current 225μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121309-LT1460EIS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1460EIS8-5#TRPBF CAD Model

Description

Product Overview: LT1460EIS8-5#TRPBF

The LT1460EIS8-5#TRPBF is a precision voltage reference component manufactured by Linear Technology, known for their high-quality and reliable electronic components. This particular product is a robust and stable reference voltage source designed for precision applications in various electronic systems.

Key Features

  • Output Voltage: The LT1460EIS8-5#TRPBF offers a fixed output voltage of 5V, which is ideal for providing a stable reference in 5V systems.
  • High Accuracy: It boasts an impressive initial accuracy, ensuring precise voltage regulation for sensitive electronic circuits.
  • Low Temperature Coefficient: The device has a low temperature coefficient, which means its output voltage remains stable across a wide temperature range, making it suitable for both commercial and industrial applications.
  • Low Dropout Voltage: This voltage reference can operate with a minimal difference between the supply voltage and the reference voltage, allowing for efficient use in low-headroom situations.
  • Package Type: The component comes in an 8-lead SOIC package, which is a small outline integrated circuit that is easy to mount on PCBs (Printed Circuit Boards).
  • Long-Term Stability: Designed for longevity, the LT1460EIS8-5#TRPBF exhibits excellent long-term stability, ensuring consistent performance over time.
  • Supply Current: It features a low supply current, making it an energy-efficient choice for battery-powered applications.

Applications

The LT1460EIS8-5#TRPBF is a versatile component that can be used in a variety of applications, including:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Portable instrumentation
  • Industrial control systems
  • Precision power supplies
  • Automotive electronics

With its high precision and stability, the LT1460EIS8-5#TRPBF is a reliable choice for engineers and designers looking to enhance the accuracy and consistency of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3090 $51.1630
17+ $5.9972 $101.9524
26+ $5.8098 $151.0548
36+ $5.6224 $202.4064
46+ $5.4349 $250.0054
62+ $4.8727 $302.1074
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess