EN
  • EN
  • DE

LT1460EIS8-2.5#TRPBF

Part No LT1460EIS8-2.5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 40mA
Tolerance ±0.125%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 10μVp-p
Noise - 10Hz to 10kHz 10μVrms
Voltage - Input 3.4 V to 20 V
Operating Supply Current 165μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 107064-LT1460EIS8-2.5#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1460EIS8-2.5#TRPBF CAD Model

Description

LT1460EIS8-2.5#TRPBF - Precision Micropower Voltage Reference

The LT1460EIS8-2.5#TRPBF is a high-precision voltage reference component from Linear Technology, an Analog Devices company, renowned for its stability and accuracy. Designed to provide a fixed 2.5V output voltage, this device is an essential building block in precision measurement, control systems, and high-resolution converters.

Key Features:

  • High Accuracy: The LT1460EIS8-2.5#TRPBF boasts an impressive initial accuracy, ensuring reliable performance for applications that require a precise voltage reference.
  • Low Temperature Coefficient: With its excellent temperature stability, this device maintains its accuracy over a wide range of operating conditions, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: The low dropout performance enables this voltage reference to operate efficiently with a minimal difference between the input and output voltages, which is particularly useful in battery-powered applications.
  • Long-Term Stability: Designed for long-term use, the LT1460EIS8-2.5#TRPBF offers exceptional stability over time, reducing the need for recalibration and maintenance.
  • Low Power Consumption: As a micropower device, it consumes minimal power, making it an excellent choice for portable and energy-sensitive applications.

Applications:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog converters
  • Battery-powered equipment
  • Industrial control systems
  • Automotive electronics

The LT1460EIS8-2.5#TRPBF comes in a small 8-lead SOIC package, which is ideal for space-constrained applications. Its tape and reel packaging (denoted by the suffix 'TRPBF') makes it suitable for automated assembly processes, ensuring efficient manufacturing and scalability for high-volume production.

With its combination of high precision, low power, and robust performance, the LT1460EIS8-2.5#TRPBF is an excellent choice for engineers and designers looking to enhance the accuracy and reliability of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess