EN
  • EN
  • DE

LT1460EIN8-10#PBF

Part No LT1460EIN8-10#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8DIP / V-Ref Precision 10V 40mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 40mA
Tolerance ±0.125%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Noise - 10Hz to 10kHz 35μVrms
Voltage - Input 10.9 V ~ 20 V
Operating Supply Current 360μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780455-LT1460EIN8-10#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1460
Introduction Date January 12, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1460EIN8-10#PBF CAD Model

Description

The LT1460EIN8-10#PBF is a precision voltage reference component manufactured by Linear Technology, an industry leader in analog integrated circuits. This device is highly regarded for its stability and accuracy in providing a fixed voltage reference, which is a critical component in many electronic applications such as data conversion, power supply control, and instrumentation.

Key Features

  • Reference Voltage: The LT1460EIN8-10#PBF offers a precise 10V output, making it suitable for applications that require a stable reference voltage at this level.
  • High Accuracy: This device boasts excellent accuracy, ensuring minimal deviation from its rated voltage, which is essential for sensitive electronic systems.
  • Low Temperature Coefficient: With a low temperature coefficient, the LT1460EIN8-10#PBF provides consistent performance over a wide range of temperatures, maintaining its accuracy even under varying environmental conditions.
  • Long-Term Stability: The component is designed for long-term reliability, ensuring that its performance does not degrade significantly over time.
  • Low Noise: It features low noise output, which is crucial for precision electronics where excess noise can interfere with the operation of other components.
  • Package: The LT1460EIN8-10#PBF comes in an 8-lead PDIP package, which is widely used and suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

The LT1460EIN8-10#PBF is versatile and can be used in a broad array of applications. It is particularly well-suited for high-precision analog-to-digital and digital-to-analog conversions, where a stable reference voltage is critical for accurate measurements. Additionally, it is ideal for use in power supply control systems, battery-powered devices, and precision instrumentation, where maintaining voltage integrity is paramount.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1460EIN8-10#PBF is no exception. Each component is rigorously tested to ensure it meets the high standards expected from Linear Technology products. Customers can trust in the reliability and performance of this voltage reference for their critical electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess