EN
  • EN
  • DE

LT1398CS#PBF

Part No LT1398CS#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 300MHZ 16SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type Current Feedback
Number of Circuits 2
Slew Rate 800 V/μs
-3db Bandwidth 300MHz
Current - Input Bias 10μA
Voltage - Input Offset 1.5mV
Operating Supply Current 4.6mA
Channel Output Current 80mA
Supply Voltage - Operating 4 V to 12 V, ±2 V to 6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 131771-LT1398CS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1398CS#PBF CAD Model

Description

Product Overview: LT1398CS#PBF

The LT1398CS#PBF is a high-performance, low-power operational amplifier (op-amp) from Linear Technology, designed for a wide array of applications requiring precision and efficiency. This dual operational amplifier is characterized by its low noise, high speed, and low distortion, making it an ideal choice for high-fidelity audio, instrumentation, and control systems.

Key Features

  • High Speed: The LT1398CS#PBF boasts a high slew rate and fast settling time, ensuring rapid response to input signal changes which is critical in fast-paced applications.
  • Low Distortion: With its low total harmonic distortion (THD), this op-amp is perfect for audio applications and other sensitive circuits where signal integrity is paramount.
  • Low Noise: The device's low noise performance is ideal for precision amplification in measurement and sensor applications, ensuring accurate readings and minimal signal interference.
  • Power Efficiency: It operates with a low supply current, making it suitable for battery-powered devices and portable equipment where power conservation is crucial.
  • Versatile Supply Voltage Range: The LT1398CS#PBF is designed to work with a wide range of supply voltages, accommodating various system designs and requirements.
  • Dual Amplifier Configuration: The dual op-amp design allows for compact circuit designs, saving space without compromising performance.

Applications

  • High-Fidelity Audio Systems
  • Active Filters
  • Fast Amplifiers for ADCs
  • Buffer Amplifiers
  • Signal Conditioning
  • Instrumentation

The LT1398CS#PBF is available in a sturdy, surface-mount package, ensuring easy integration into a variety of circuit boards and systems. With its combination of speed, precision, and power efficiency, the LT1398CS#PBF from Linear Technology stands out as a versatile component that can enhance the performance and reliability of your electronic designs.

Whether you are designing a sophisticated audio interface, constructing a sensitive measurement device, or developing a high-speed control system, the LT1398CS#PBF operational amplifier is engineered to deliver top-notch performance and quality.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess