EN
  • EN
  • DE

LT1389BCS8-2.5#PBF

Part No LT1389BCS8-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC / V-Ref Precision 2.5V 20mA 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Shunt
Output Type Fixed
Output Voltage 2.5V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 50μVp-p
Current - Cathode 700μA
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780431-LT1389BCS8-2.5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1389
Introduction Date February 29, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1389BCS8-2.5#PBF CAD Model

Description

The LT1389BCS8-2.5#PBF is a high-precision, low-power voltage reference from Linear Technology, designed to provide a stable 2.5V output. This precision voltage reference is encapsulated in an 8-lead narrow SOIC package, making it suitable for space-constrained applications.

Key Features

  • Output Voltage: 2.5V with high accuracy and stability.
  • Low Temperature Coefficient: Ensures minimal voltage variation over a wide temperature range, providing reliable performance in varying environmental conditions.
  • Wide Operating Range: Capable of operating from a wide range of input voltages, making it versatile for various applications.
  • Low Power Consumption: Ideal for battery-powered and portable devices due to its energy-efficient design.
  • Low Dropout Voltage: Functions efficiently with a small difference between input and output voltage, which is beneficial in low-voltage operations.
  • High Output Drive Capability: Can supply a high output current, making it suitable for driving heavy loads.
  • Excellent Line Regulation: Maintains a consistent output voltage despite changes in the input voltage.
  • Good Load Regulation: The output voltage remains stable under varying load conditions.

Applications

The LT1389BCS8-2.5#PBF is ideal for a multitude of applications that require a precise and stable voltage reference. It is commonly used in:

  • Data Acquisition Systems
  • Portable Test Instruments
  • High-precision Power Supplies
  • ADC/DAC Reference
  • Battery-operated Equipment
  • Industrial and Automotive Electronics

With its combination of features, the LT1389BCS8-2.5#PBF is a reliable component for ensuring the accuracy and stability of electronic systems that demand high precision in voltage referencing. Its robust design and versatile functionality make it a preferred choice for engineers and designers working on advanced electronic applications.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4163 $52.2489
7+ $14.2903 $100.0321
11+ $13.8437 $152.2807
15+ $13.3972 $200.9580
20+ $12.9506 $259.0120
26+ $11.6109 $301.8834
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess