Product Overview: LT1261CS8
The LT1261CS8 is a high-performance, low dropout voltage regulator from Linear Technology, designed to deliver continuous output current up to 1.5A with a dropout voltage of just 0.45V at full load. This makes it an ideal choice for applications that require efficient power conversion with minimal power loss.
Key Features
- High Output Current: Capable of delivering up to 1.5A, making it suitable for powering a wide range of devices.
- Low Dropout Voltage: The 0.45V dropout at full load ensures efficient operation, even in scenarios with little difference between input and output voltages.
- Adjustable Output: Users can set the output voltage from 1.24V to 20V with an external pair of resistors, providing flexibility for different application requirements.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects against overheating and potential damage.
- Stable with Low ESR Capacitors: The LT1261CS8 remains stable with low equivalent series resistance (ESR) capacitors, which can improve performance and reliability.
Applications
The LT1261CS8's versatility makes it suitable for a variety of applications, including:
- Portable electronics
- Microprocessor supply
- Post-regulation for switching supplies
- Battery-powered devices
- Linear power supplies
Package and Quality
The LT1261CS8 is offered in an 8-lead SOIC package, which provides a compact footprint for space-constrained applications. Linear Technology ensures high-quality production standards, making this regulator a reliable choice for both commercial and industrial uses.
Conclusion
In summary, the LT1261CS8 from Linear Technology is a powerful and flexible voltage regulator that can meet the needs of a wide array of electronic devices. Its high output current, low dropout voltage, and adjustable output make it a go-to solution for designers looking for efficiency and performance in their power supply designs.