EN
  • EN
  • DE

CPH6402

Part No CPH6402
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (B - C)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 243385-CPH6402
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CPH6402 CAD Model

Description

The ON Semiconductor CPH6402 is a high-performance P-Channel Power MOSFET designed for a variety of applications that require efficient power management and high-speed switching. This advanced MOSFET is part of ON Semiconductor's extensive portfolio of power management devices, engineered to achieve low on-resistance and minimal power loss while providing robust and reliable operation.

Key Features

  • Low On-Resistance: The CPH6402 boasts an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency in power applications.
  • High-Speed Switching: Designed with fast switching capabilities, this MOSFET is ideal for high-frequency power switching applications, enabling efficient operation and reduced switching losses.
  • P-Channel Device: As a P-Channel MOSFET, the CPH6402 allows for simpler drive circuitry in high-side switch configurations, often preferred for ease of use and lower system cost.
  • Compact Package: Housed in a compact CPH package, the device is optimized for space-constrained applications, offering a small footprint without compromising performance.

Applications

The versatile nature of the CPH6402 makes it suitable for a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management Circuits
  • Motor Control Circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) -20V
Continuous Drain Current (ID) -6A
Power Dissipation (PD) 1.5W
Operating Temperature Range -55°C to +150°C

With its robust design and efficient performance, the ON Semiconductor CPH6402 is an excellent choice for designers looking to optimize their power management solutions. It offers the reliability and efficiency required for modern electronic devices, while also being a cost-effective component for a broad array of power applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
Toko America Inc.
Inductor Power Shielded Wirewound 10uH 20% 100KHz 2.9A 0.051Ohm DCR T/R
Need more? Email Us
Broadcom Limited
Lowest to $7.8159

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess