Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 300kHz
Current - Startup 250μA
Supply Voltage - Operating 15.5 V to 27 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 020248-LT1248CS#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1248CS#PBF CAD Model

Description

The LT1248CS#PBF is a versatile and efficient power factor correction (PFC) controller designed by Linear Technology. This advanced integrated circuit is specifically engineered to enhance power system performance by optimizing power factor, which is crucial for meeting regulatory compliance and reducing power system losses in various applications.

Key Features

  • High Power Factor: Designed to achieve near-unity power factor for AC to DC conversion, minimizing reactive power and improving energy efficiency.
  • Wide Input Voltage Range: Capable of operating across a broad range of input voltages, making it suitable for a variety of global power standards.
  • Low Total Harmonic Distortion (THD): Reduces harmonic distortion in the power line, ensuring cleaner power delivery and compliance with international power quality standards.
  • Minimal External Components: The LT1248CS#PBF requires only a few external components, simplifying design and reducing overall system cost.
  • Frequency Stability: Features a stable operating frequency, which can be externally adjusted to optimize performance for specific applications.

Applications

The LT1248CS#PBF is ideal for a range of applications that require efficient power factor correction, including:

  • Switch-mode power supplies (SMPS)
  • Power converters for personal computers
  • Industrial power systems
  • Power supplies for consumer electronics
  • Telecommunication equipment

Product Specifications

Parameter Value Package Type 16-Lead Narrow SOIC Operating Temperature -40°C to 85°C Switching Frequency Adjustable

In conclusion, the LT1248CS#PBF from Linear Technology is a powerful solution for power factor correction in a wide array of electronic products. Its ability to reduce power system losses and ensure compliance with global power standards makes it an essential component in modern power supply design.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 6TSOP
Lowest to $0.4740
ECAD model for NCP1622AEASNT1G
ON Semiconductor
POWER FACTOR CONTROLLERS | IC PFC COMPACT PRECONVERT 8DIP
Lowest to $0.9194
ECAD model for MC33262P
ON Semiconductor
POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-DIP
Need more? Email Us
ECAD model for MC34262P
STMicroelectronics
TRANSITION-MODE PFC CONTROLLER | IC PFC CTRLR TRANSITION 8SOIC
Lowest to $1.3631
ECAD model for L6562D
ON Semiconductor
IC PFC CTRLR CRM 16SOP
Lowest to $1.4405
ECAD model for FAN6921BMRMY
Texas Instruments
IC PFC CTRLR AVER 106KHZ 14TSSOP / PFC IC Average Current 94kHz ~ 106kHz 14-TSSOP
Lowest to $2.8632
ECAD model for UCC29910APW
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0835
ECAD model for NCP1618ADR2G
STMicroelectronics
CCM PFC CONTROLLER WITH HIGH VOL
Need more? Email Us
ECAD model for L4986B
ON Semiconductor
ENHANCED HIGH EFFICIENCY POWER F / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 28kHz 6-TSOP
Lowest to $0.4217
ECAD model for NCP1623ASNT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2985 $65.1940
9+ $13.3731 $120.3579
13+ $12.9553 $168.4189
18+ $12.5373 $225.6714
24+ $12.1194 $290.8656
31+ $10.8657 $336.8367
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention