EN
  • EN
  • DE

LT1236CCS8-5#TRPBF

Part No LT1236CCS8-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Reference Type Series, Buried Zener
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V to 40 V
Operating Supply Current 1.5mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 121704-LT1236CCS8-5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1236CCS8-5#TRPBF CAD Model

Description

LT1236CCS8-5#TRPBF Precision Voltage Reference

The LT1236CCS8-5#TRPBF is a high-precision voltage reference component manufactured by Linear Technology, a brand synonymous with performance and reliability in the field of analog integrated circuits. This component is designed to offer a stable and accurate reference voltage for various applications, including precision data converters, instrumentation, and measurement systems.

Key Features

  • Output Voltage: The LT1236CCS8-5#TRPBF provides a fixed 5V output, which is meticulously regulated to ensure minimal deviation, making it ideal for critical applications where voltage accuracy is paramount.
  • High Precision: It boasts an impressive initial accuracy of 0.05%, ensuring that the output voltage is as close to the ideal as possible right out of the box.
  • Low Temperature Coefficient: With a temperature coefficient of just 10ppm/°C, this voltage reference demonstrates excellent thermal stability, which means its output remains consistent across a wide range of operating temperatures.
  • Long-Term Stability: The LT1236CCS8-5#TRPBF is designed for long-term reliability, with a typical long-term stability of less than 20ppm per 1,000 hours at 125°C, ensuring that it maintains its precision over time.
  • Low Noise: It features a low noise specification, making it suitable for sensitive applications where noise can be a critical factor.
  • Package: The device is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications.
  • Supply Range: It operates over a wide supply range, which provides flexibility in various system designs.

Applications

The LT1236CCS8-5#TRPBF is an excellent choice for a wide array of applications that require a stable and precise reference voltage. It is particularly useful in:

  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Industrial instrumentation
  • Precision current sources
  • Portable test equipment
  • Laboratory equipment

With its combination of precision, stability, and reliability, the LT1236CCS8-5#TRPBF is a valuable component for designers who require the highest level of performance from their voltage reference source.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0271 $60.1084
9+ $12.3300 $110.9700
13+ $11.9447 $155.2811
18+ $11.5593 $208.0674
23+ $11.1740 $257.0020
30+ $10.0181 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess