EN
  • EN
  • DE

LT1236BIS8-10#TRPBF

Part No LT1236BIS8-10#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Reference Type Series, Shunt, Buried Zener
Output Type Fixed
Voltage - Output (Min/Fixed) 10V
Current - Output 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 6μVp-p
Noise - 10Hz to 10kHz 3.5μVrms
Voltage - Input 11.5V ~ 40V
Current - Supply 2mA
Current - Cathode 1.7mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Part Number Series LT1236
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814110-LT1236BIS8-10#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1236BIS8-10#TRPBF CAD Model

Description

Product Overview: LT1236BIS8-10#TRPBF

The LT1236BIS8-10#TRPBF is a high-precision voltage reference component designed and manufactured by Linear Technology, a brand synonymous with reliable and high-performance analog integrated circuits. This particular product is known for its exceptional stability and accuracy, making it an ideal choice for critical applications where voltage precision is paramount.

Key Features

  • High Precision: The LT1236BIS8-10#TRPBF boasts a low initial error, ensuring that the output voltage is very close to its rated value of 10V right out of the box.
  • Temperature Stability: With excellent temperature coefficient, this device maintains its accuracy across a wide range of operating temperatures, minimizing drift and ensuring reliable performance in varying environmental conditions.
  • Long-Term Stability: The voltage reference is designed for a long operational life, with minimal change in output over time, which is crucial for applications requiring long-term consistency.
  • Low Noise: It features low output noise, which is essential for sensitive electronic applications where excess noise can cause significant issues.
  • Supply Range: The device operates with a wide supply range, offering flexibility in different power supply designs.
  • Package: The LT1236BIS8-10#TRPBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology and helps in saving board space.

Applications

The precision voltage reference is ideal for high-end applications that demand strict voltage accuracy and stability, such as:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation
  • Medical devices
  • Laboratory equipment

Quality and Reliability

Linear Technology is committed to delivering products of the highest quality. The LT1236BIS8-10#TRPBF is no exception, as it undergoes rigorous testing and quality control measures to ensure that it meets the stringent requirements of industrial and commercial applications. Additionally, it is available in tape and reel packaging (denoted by the #TRPBF suffix), facilitating automated assembly processes for high-volume production.

With its combination of precision, stability, and reliability, the LT1236BIS8-10#TRPBF from Linear Technology stands out as a superior choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess