EN
  • EN
  • DE

LT1236BILS8-5#PBF

Part No LT1236BILS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8CLCC / V-Ref Precision 5V 10mA 8-Pin CLCC Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series, Buried Zener
Output Type Fixed
Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 3μVp-p
Noise - 10Hz to 10kHz 2.2μVrms
Voltage - Input 7.2 V ~ 40 V
Operating Supply Current 1.5mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 780338-LT1236BILS8-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1236LS8
Introduction Date August 17, 2012
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1236BILS8-5#PBF CAD Model

Description

Product Overview: LT1236BILS8-5#PBF

The LT1236BILS8-5#PBF is a high-precision voltage reference from Linear Technology, designed to provide a stable and accurate reference voltage for high-performance analog circuits. This precision voltage reference is encapsulated in an 8-lead SOIC package, offering a compact solution for space-constrained applications.

Key Features

  • High Accuracy: The LT1236BILS8-5#PBF boasts an impressive initial accuracy of 0.05%, making it ideal for critical applications where precision is paramount.
  • Low Temperature Coefficient: With a temperature coefficient as low as 10ppm/°C, this device maintains its accuracy over a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Low Noise: It features a low output noise of less than 10µVp-p (0.1Hz to 10Hz), which is essential for noise-sensitive applications such as high-end audio equipment and precision measurement instruments.
  • Long-Term Stability: The LT1236BILS8-5#PBF provides excellent long-term stability, which minimizes drift over time and reduces the need for recalibration in systems where it is deployed.
  • Output Voltage: This model provides a fixed 5V output, which is a common reference voltage used in many electronic circuits.
  • Wide Operating Temperature Range: It can operate effectively within a temperature range of -40°C to 85°C, accommodating a variety of industrial and commercial environments.
  • Supply Voltage Range: The device supports a wide supply voltage range, ensuring compatibility with various power supply configurations.

Applications

The LT1236BILS8-5#PBF is suitable for a multitude of applications, including:

  • Precision data converters
  • High-resolution analog-to-digital (A/D) and digital-to-analog (D/A) converters
  • Medical instruments
  • Test and measurement equipment
  • Industrial control systems
  • Battery-powered devices

With its high precision, stability, and low noise characteristics, the LT1236BILS8-5#PBF from Linear Technology is an excellent choice for designers looking to enhance the performance of their analog circuitry. Its robustness and reliability make it a go-to solution for applications where consistent and precise voltage referencing is critical.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9996 $50.9932
41+ $2.4612 $100.9092
63+ $2.3843 $150.2109
87+ $2.3074 $200.7438
113+ $2.2305 $252.0465
151+ $1.9997 $301.9547
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess