EN
  • EN
  • DE

LT1228CN8#PBF

Part No LT1228CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Single High Speed Amplifier ±15V/30V 8-Pin PDIP N Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 100 MHz
Bandwidth 100 MHz
Mounting SMD (SMT)
Case / Package DIP
Common Mode Rejection Ratio 55 dB
Dual Supply Voltage 9 V
Frequency 75 MHz
Height 3.3 mm
Input Bias Current 10 µA
Input Offset Voltage (Vos) 500 µV
Lead Free Yes
Length 10.16 mm
Max Dual Supply Voltage 15 V
Maximum Operating Temperature 70 °C
Max Supply Current 11 mA
Max Supply Voltage 36 V
Min Dual Supply Voltage 2 V
Min Operating Temperature 0 °C
Min Supply Voltage 4 V
Nominal Gain Bandwidth Product 100 MHz
Number of Amplifiers 1
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Current 6 mA
Operating Supply Voltage 28 V
Output Current per Channel 125 mA
Power Supply Rejection Ratio (PSRR) 60 dB
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542330000
Settling Time 45 ns
Slew Rate 500 V/µs
Voltage Gain 65 dB
Width 6.48 mm
Win Source Part Number 1026656-LT1228CN8#PBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1228CN8#PBF CAD Model

Description

Product Overview: LT1228CN8#PBF

The LT1228CN8#PBF is a versatile current feedback amplifier designed by Linear Technology, now part of Analog Devices, renowned for its high-speed performance and exceptional signal quality. This product is specifically engineered to cater to a wide array of applications, including video amplification, cable drivers, and any circuitry that would benefit from its dynamic response and low distortion characteristics.

Key Features

  • High Frequency Response: The LT1228 operates with a bandwidth of 100MHz, making it suitable for high-speed signal processing applications.
  • Current Feedback Topology: This design approach provides the amplifier with a high slew rate and low noise operation, which is essential for maintaining signal integrity.
  • Low Distortion: With its low harmonic distortion, the LT1228CN8#PBF is ideal for precision analog signal handling, ensuring minimal signal degradation.
  • Adjustable Gain: The gain is set by external resistors, offering flexibility and ease of use for different design requirements.
  • Robust Packaging: Housed in an 8-pin PDIP package, the LT1228CN8#PBF is designed for durability and reliable performance in various environments.

Applications

The LT1228CN8#PBF is a perfect fit for numerous applications due to its fast response and high fidelity. It is widely used in:

  • Video and RF amplification
  • Telecommunications
  • Test equipment
  • Active filters
  • High-speed data acquisition systems
  • Cable driving in broadcast systems

Quality and Reliability

Linear Technology ensures that their products meet the highest standards of quality and reliability. The LT1228CN8#PBF is no exception, manufactured to perform consistently over a wide temperature range and to withstand rigorous industrial applications. With its robust design and Linear Technology's reputation for precision components, this product is a reliable choice for engineers and designers looking to enhance their electronic systems.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the manufacturer's website or contact their support team for assistance with product integration and optimization.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0714 $50.1428
5+ $20.5715 $102.8575
8+ $19.9286 $159.4288
11+ $19.2857 $212.1427
14+ $18.6429 $261.0006
18+ $16.7143 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess