EN
  • EN
  • DE

LT1206CN8#PBF

Part No LT1206CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CFA 60MHZ 8DIP / Op Amp Single GP ±15V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type Current Feedback
Number of Circuits 1
SR - Slew Rate 900 V/μs
-3db Bandwidth 60MHz
Current - Input Bias 10μA
Voltage - Input Offset 3mV
Operating Supply Current 20mA
Output Current per Channel 1.2A
Dual Supply Voltage (±) 10 V ~ 30 V, ±5 V ~ 15 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780307-LT1206CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1206
Introduction Date January 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1206CN8#PBF CAD Model

Description

Product Overview: LT1206CN8#PBF

The LT1206CN8#PBF is a high-speed, current feedback amplifier from Linear Technology, which is a part of Analog Devices. This robust product is designed to cater to a wide range of applications that require high performance, including video amplification, cable drivers, and high-speed communication systems. The LT1206CN8#PBF comes in an 8-lead PDIP package, ensuring ease of integration into various circuit designs.

Key Features

  • Wide Bandwidth: The LT1206 features a wide bandwidth of 60MHz, which makes it suitable for high-speed signal processing applications.
  • High Output Current: With an output current of 100mA, this amplifier can drive a wide range of loads, including low-impedance lines.
  • Low Distortion: The device offers low distortion performance, which is critical for maintaining signal integrity in high-fidelity applications.
  • Settling Time: It boasts a fast settling time, allowing for quick response to signal changes, which is essential for high-speed data acquisition and processing.

Applications

The LT1206CN8#PBF is versatile and can be used in various applications such as:

  • Video and CATV amplifiers
  • High-speed data acquisition systems
  • Cable drivers
  • Test equipment
  • Pulse amplifiers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1206CN8#PBF is no exception. It is manufactured to the highest standards to ensure reliability and performance in even the most demanding environments. This product is also RoHS compliant, reflecting Linear Technology's dedication to environmental responsibility.

Conclusion

With its impressive features such as high-speed operation, high output current capability, and low distortion, the LT1206CN8#PBF from Linear Technology is an excellent choice for designers looking for a reliable and high-performance current feedback amplifier. Whether it is for professional-grade video systems, high-speed data lines, or any other application requiring a robust amplifier, the LT1206CN8#PBF stands out as a component that can deliver superior performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4615 $70.3845
6+ $19.2504 $115.5024
10+ $18.6486 $186.4860
13+ $18.0469 $234.6097
17+ $17.4463 $296.5871
23+ $15.6410 $359.7430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 92 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess