EN
  • EN
  • DE

LTC6256CKC#TRPBF

Part No LTC6256CKC#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O 5.25V Automotive 8-Pin UTDFN EP T/R / IC OPAMP GP 6.5MHZ RRO 8UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 2
Output Type Rail-to-Rail
SR - Slew Rate 1.8 V/μs
GBP - Gain Bandwidth Product 6.5MHz
-3db Bandwidth 4.5MHz
Current - Input Bias 5nA
Voltage - Input Offset 100μV
Operating Supply Current 65μA
Output Current per Channel 35mA
Dual Supply Voltage (±) 1.8 V ~ 5.25 V, ±0.9 V ~ 2.625 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-UFDFN Exposed Pad
Manufacturer Package 8-UTDFN-EP (2x2)
Win Source Part Number 784308-LTC6256CKC#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC6256
Introduction Date June 09, 2010
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LTC6256CKC#TRPBF CAD Model

Description

Overview of LTC6256CKC#TRPBF

The LTC6256CKC#TRPBF is a high-performance, low-power operational amplifier from Linear Technology, designed to cater to a wide range of applications requiring precision and efficiency. This op-amp is part of Linear Technology's LTC6256 series, known for its low noise, low power, and high-speed characteristics, making it an ideal choice for battery-powered systems, portable devices, and other applications where power efficiency is critical.

Key Features

  • Low Power Consumption: The LTC6256CKC#TRPBF is designed for power-sensitive applications, with a low supply current that helps extend battery life in portable devices.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 1.8V to 5.25V, accommodating various power supply configurations and ensuring compatibility with both single and dual supply operations.
  • High Output Drive: Despite its low power consumption, this op-amp can drive heavy loads, making it versatile for different output requirements.
  • Rail-to-Rail Output: The device features rail-to-rail output swing, which provides the maximum possible dynamic range at the output, especially useful in low-voltage applications.
  • Low Input Bias Current: It has a low input bias current, thereby reducing errors in applications with high source impedances.
  • Stable with Low Capacitive Loads: The LTC6256CKC#TRPBF remains stable even with capacitive loads, ensuring reliable performance in a variety of circuits.

Applications

  • Portable Medical Devices
  • Low Power Battery-Operated Equipment
  • Sensor Signal Conditioning
  • Data Acquisition Systems
  • Active Filters
  • Buffer Amplifiers

Quality and Reliability

The LTC6256CKC#TRPBF is manufactured by Linear Technology, a company known for its commitment to quality and reliability. The operational amplifier is available in a small, 2mm x 3mm DFN package, which is suitable for space-constrained applications. It is also available in a TSOT-23 package. This product is RoHS compliant and is designed to meet the stringent requirements of industrial and automotive temperature ranges, ensuring robust performance across various environmental conditions.

In summary, the LTC6256CKC#TRPBF from Linear Technology is a versatile, high-performance operational amplifier that offers an excellent balance of power efficiency and functional robustness, making it a top choice for designers looking to optimize their systems for both performance and power consumption.

You May Also Be Interested in

Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess