EN
  • EN
  • DE

LT1189CS8#PBF

Part No LT1189CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Video Amps and Modules
Description PRECISION OPERATIONAL AMPLIFIER / Video Amp 1 Differential 8-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Linear Technology
Packaging Bulk
Applications Differential
Number of Circuits 1
-3db Bandwidth 35 MHz
Slew Rate 220V/µs
Current - Supply 13 mA
Current - Output / Channel 20 mA
Voltage - Supply, Single/Dual (±) 4.75V ~ 16V, ±2.38V ~ 8V
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-LT1189CS8#PBF,ANALINLT1189CS8#PBF
Standard Package 1
Win Source Part Number 1321056-LT1189CS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1189CS8#PBF CAD Model

Description

The LT1189CS8#PBF is a high-performance operational amplifier (op amp) from Linear Technology, renowned for its low power consumption and high-speed operation. This precision op amp is designed to offer a perfect blend of speed and power efficiency, making it an ideal choice for a wide range of applications including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High Speed: The LT1189CS8#PBF boasts a fast slew rate and a wide bandwidth, ensuring rapid response times in high-frequency applications.
  • Low Power Consumption: With its focus on power efficiency, this op amp helps in reducing the overall power consumption of electronic circuits, making it suitable for battery-powered devices.
  • Stable Performance: It provides stable operation with capacitive loads, which is critical for maintaining signal integrity in various applications.
  • Versatility: The op amp operates with dual supplies ranging from ±4V to ±15V or a single supply from 8V to 30V, offering flexibility in different circuit configurations.
  • Robust Output Drive: Capable of driving loads down to 100Ω, the LT1189CS8#PBF can handle challenging loads without compromising performance.

Applications

The versatility of the LT1189CS8#PBF makes it suitable for a variety of applications, including:

  • Active Filters
  • Photodiode Amplifiers
  • ADC/DAC Buffers
  • Signal Conditioning
  • Video and RF Amplification

Package and Quality

The LT1189CS8#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. The product adheres to Linear Technology's rigorous quality standards, ensuring reliability and performance consistency across various temperature ranges and environmental conditions.

Conclusion

With its combination of low power, high speed, and operational stability, the LT1189CS8#PBF from Linear Technology stands out as an op amp that can meet the requirements of the most demanding analog circuits. Its robust design and flexible power supply options make it an excellent choice for designers looking to optimize their electronic designs for both performance and efficiency.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV SOT115J / Video Amp 1 CATV SOT115J
Lowest to $17.4627
Harris Corporation
Video Amp 1 Video
Need more? Email Us
Renesas Electronics America
IC AMP TFT-LCD 24HTSSOP
Need more? Email Us
Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
ON Semiconductor
IC AMP GENERAL PURPOSE 14DIP
Lowest to $5.4735
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Lowest to $7.9799
NXP / Nexperia
IC AMP CATV 7-CATV MODULE / Video Amp 1 CATV 7-CATV Module
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9355 $65.6130
13+ $8.9732 $116.6516
20+ $8.6925 $173.8500
28+ $8.4119 $235.5332
36+ $8.1312 $292.7232
48+ $7.2904 $349.9392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,031 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess