EN
  • EN
  • DE

LCDP1521RL

Part No LCDP1521RL
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 60A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Current - Peak Pulse (8/20μs) 60A
Peak Pulse Current(Ippm) 20A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 48pF
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 018501-LCDP1521RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LCDP1521RL CAD Model

Description

The LCDP1521RL from STMicroelectronics is a robust transient voltage suppressor (TVS) designed to protect sensitive electronics from voltage spikes and surges. This component is part of STMicroelectronics' commitment to providing state-of-the-art circuit protection solutions for a wide range of applications, including consumer electronics, automotive, industrial, and telecommunications.

Key Features

  • Low Capacitance: With a low capacitance design, the LCDP1521RL ensures minimal signal distortion, making it ideal for high-speed data lines where signal integrity is paramount.
  • High Surge Protection: It is capable of withstanding high surge currents, offering reliable protection against transient voltage spikes.
  • Low Clamping Voltage: The device clamps the overvoltage to a safe level, protecting downstream components from potential damage.
  • Bidirectional Protection: The bidirectional configuration provides protection for both positive and negative transients, simplifying circuit design.
  • Small Package Size: The LCDP1521RL comes in a small form factor, making it suitable for space-constrained applications.

Applications

The LCDP1521RL is versatile and can be used across various applications to safeguard critical components. Its main applications include:

  • USB ports and other high-speed data lines
  • Portable electronics
  • Networking devices such as routers and switches
  • Audio and video interfaces
  • Automotive electronics where reliability is crucial

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the LCDP1521RL is no exception. It is manufactured to high standards, ensuring that it meets the rigorous requirements of various industries. The device's reliability is backed by STMicroelectronics' extensive testing and validation processes, which include exposure to temperature cycling, electrical overstress, and accelerated life testing.

Environmental Compliance

The LCDP1521RL complies with RoHS and REACH regulations, reflecting STMicroelectronics' dedication to environmental sustainability. This compliance ensures that the device is free from hazardous substances, making it suitable for use in a wide range of environmentally conscious applications.

You May Also Be Interested in

Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Bourns Inc.
THYRISTOR 90V 800A / Thyristor Surge Protection Devices 90V 50A 2-Pin SMB T/R
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
Bourns Inc.
PROTECTOR OVER VOLTAGE / Thyristor Surge Protection Devices 100V 11A 8-Pin SOIC N T/R
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 300V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
17,860+ $0.0028 $50.0080
43,480+ $0.0023 $100.0040
65,220+ $0.0023 $150.0060
90,910+ $0.0022 $200.0020
119,050+ $0.0021 $250.0050
157,895+ $0.0019 $300.0005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,088 pieces
MOQ: 17860 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess